AEG 900 277 374 user manual
(13.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Dry Bagless Black, Grey
- - Filtering
- - Removable handheld vacuum
- - Battery Lithium-Ion (Li-Ion) Runtime: 50 min
Long product name AEG QX9 Stick vacuum Battery Dry Bagless Black, Grey
:
Li-Ion, 50 min, 27W, Black/Grey
The long product name of AEG QX9 Stick vacuum Battery Dry Bagless Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Li-Ion, 50 min, 27W, Black/Grey
More>>>
Short summary description AEG QX9 Stick vacuum Battery Dry Bagless Black, Grey:
This short summary of the AEG QX9 Stick vacuum Battery Dry Bagless Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
AEG QX9, Stick vacuum, Bagless, Black, Grey, Dry, Filtering, Carpet, Hard floor
Long summary description AEG QX9 Stick vacuum Battery Dry Bagless Black, Grey:
This is an auto-generated long summary of AEG QX9 Stick vacuum Battery Dry Bagless Black, Grey based on the first three specs of the first five spec groups.
AEG QX9. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Grey. Cleaning type: Dry, Dirt separating method: Filtering, Cleaning surfaces: Carpet, Hard floor. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Runtime: 50 min