location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG ARCTIS 2696 GT1 Dulap frigorific De sine stătător 257 L Alb

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARCTIS 2696 GT1
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2696GT1
Categorie:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Congelatoare Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 21727
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AEG ARCTIS 2696 GT1 Dulap frigorific De sine stătător 257 L Alb
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Alb De sine stătător Dulap frigorific
  • - 257 L 30,5 kg/24h 55 h
  • - 173 kWh 120 W
Mai mult>>>
Short summary description AEG ARCTIS 2696 GT1 Dulap frigorific De sine stătător 257 L Alb:
This short summary of the AEG ARCTIS 2696 GT1 Dulap frigorific De sine stătător 257 L Alb data-sheet is auto-generated and uses the product title and the first six key specs.

AEG ARCTIS 2696 GT1, 257 L, 30,5 kg/24h, Alb

Long summary description AEG ARCTIS 2696 GT1 Dulap frigorific De sine stătător 257 L Alb:
This is an auto-generated long summary of AEG ARCTIS 2696 GT1 Dulap frigorific De sine stătător 257 L Alb based on the first three specs of the first five spec groups.

AEG ARCTIS 2696 GT1. Congelator capacitate netă: 257 L, Capacitatea de congelare: 30,5 kg/24h, Timpul de stocare în timpul pene de curent: 55 h. Consum anual de energie: 173 kWh. Culoarea produsului: Alb