Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Boost is our most responsive cushioning ever: The more energy you give, the more you get
- - Adiprene+ in the forefoot maintains propulsion and efficiency
- - Two-layer upper with engineered mesh base and mono-mesh on top for maximum breathability; Seamless bootee construction for better fit and unmatched comfort
- - Abrasion-resistant Adituff wraps around the toe and medial forefoot to help protect against foot drag that occurs during serves, volleys and extreme lateral movements
- - 360-degree TPU support foil for durability in key abrasion areas and superior lateral stability; 3D Torsion provides adaptive midfoot support
- - Adiwear 6 outsole offers the ultimate in high-wear durability
- - Textile and synthetic upper / Textile lining / Rubber outsole
Long product name Adidas Barricade Boost Tennis Female Black, Green, White
:
Barricade Boost, EU 40.7
The long product name of Adidas Barricade Boost Tennis Female Black, Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Barricade Boost, EU 40.7
More>>>
Short summary description Adidas Barricade Boost Tennis Female Black, Green, White:
This short summary of the Adidas Barricade Boost Tennis Female Black, Green, White data-sheet is auto-generated and uses the product title and the first six key specs.
Adidas Barricade Boost, Tennis, Female, Black, Green, White, Adult, Monochromatic, 40.7 (40 2/3)
Long summary description Adidas Barricade Boost Tennis Female Black, Green, White:
This is an auto-generated long summary of Adidas Barricade Boost Tennis Female Black, Green, White based on the first three specs of the first five spec groups.
Adidas Barricade Boost. Activity: Tennis, Gender: Female, Product main colour: Black, Green, White. Outsole material: Rubber, Upper material: Mesh, Synthetic, Textile, Lining material: Textile