Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Runner type: Stability shoes offer support and premium cushioning
- - Dual-density Boost cushioning on the medial side provides Energized Stability for a smooth, responsive ride
- - Engineered mesh upper is a lightweight, breathable second skin providing a supportive, comfortable fit; Energy Rail midsole made of Cloudfoam helps to support and guide the foot
- - Torsion System between the heel and forefoot for a stable ride; Seamless lightweight TPU quarter panels for support with every step
- - Fitcounter moulded heel counter provides a natural fit that allows optimal movement of the Achilles
- - Continental™ Rubber outsole for extraordinary traction in wet and dry conditions; Stretchweb rubber outsole flexes underfoot for an energised ride
Long product name Adidas CG4035 40 athletic shoes Female Green, White
:
Women's Running Supernova ST
The long product name of Adidas CG4035 40 athletic shoes Female Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Women's Running Supernova ST
More>>>
Short summary description Adidas CG4035 40 athletic shoes Female Green, White:
This short summary of the Adidas CG4035 40 athletic shoes Female Green, White data-sheet is auto-generated and uses the product title and the first six key specs.
Adidas CG4035 40, Running, Female, Adult, Green, White, Pattern, Lace-up closure
Long summary description Adidas CG4035 40 athletic shoes Female Green, White:
This is an auto-generated long summary of Adidas CG4035 40 athletic shoes Female Green, White based on the first three specs of the first five spec groups.
Adidas CG4035 40. Activity: Running, Gender: Female, Consumer life stage: Adult. Outsole material: Rubber, Upper material: Mesh