location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adidas CF7212 128 sportswear hosiery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adidas Check ‘Adidas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF7212 128
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF7212 128
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4059805591233
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adidas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Adidas CF7212 128 sportswear hosiery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Climacool keeps you cool and dry in warm weather
  • - Elastic waist
  • - Three-quarter length; Mesh inserts on leg
  • - Ergonomic cut lines follow your body's shape for maximum comfort and a natural fit
  • - Engineered "adidas" on waist; Heat-transfer adidas Badge of Sport on leg
  • - Tight fit wears next to skin
  • - 83% recycled polyester / 17% elastane doubleknit
Long product name Adidas CF7212 128 sportswear hosiery :
The long product name of Adidas CF7212 128 sportswear hosiery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Girls Training Alphaskin Sport 3/4 Tights
More>>>
Short summary description Adidas CF7212 128 sportswear hosiery:
This short summary of the Adidas CF7212 128 sportswear hosiery data-sheet is auto-generated and uses the product title and the first six key specs.

Adidas CF7212 128, Sportswear tights, Child, Female, Monochromatic, One piece, Elastane, Polyester

Long summary description Adidas CF7212 128 sportswear hosiery:
This is an auto-generated long summary of Adidas CF7212 128 sportswear hosiery based on the first three specs of the first five spec groups.

Adidas CF7212 128. Product type: Sportswear tights, Consumer life stage: Child, Gender: Female. Material: Elastane, Polyester, Material description (name, %): Polyester 83%, Spandex 17%. Care information: Machine wash 30 °C, Washing instruction: Fine wash (30°C). Quantity per pack: 1 pc(s)