Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Front zip pockets
- - Full zip with lined three-panel hood
- - Drop shoulders
- - Round hem
- - High-density print adidas Badge of Sport on sleeve
- - Relaxed fit drapes on the body for ample movement
Long product name Adidas CF6722 128 sweatshirt/hoodie
:
ID Stadium Hoodie
The long product name of Adidas CF6722 128 sweatshirt/hoodie. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ID Stadium Hoodie
More>>>
Short summary description Adidas CF6722 128 sweatshirt/hoodie:
This short summary of the Adidas CF6722 128 sweatshirt/hoodie data-sheet is auto-generated and uses the product title and the first six key specs.
Adidas CF6722 128, Child, Female, Hoodie, Green, Grey, Crew neck, Long sleeve
Long summary description Adidas CF6722 128 sweatshirt/hoodie:
This is an auto-generated long summary of Adidas CF6722 128 sweatshirt/hoodie based on the first three specs of the first five spec groups.
Adidas CF6722 128. Consumer life stage: Child, Gender: Female, Knitwear type: Hoodie. Material: Cotton, Polyester, Material description (name, %): Cotton 74. Quantity per pack: 1 pc(s)