Long product name Adidas CF6430 128 shorts Male Black
:
Sportstyle ID Remix
The long product name of Adidas CF6430 128 shorts Male Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Sportstyle ID Remix
More>>>
Short summary description Adidas CF6430 128 shorts Male Black:
This short summary of the Adidas CF6430 128 shorts Male Black data-sheet is auto-generated and uses the product title and the first six key specs.
Adidas CF6430 128, Male, Child, Black, 128 cm, Regular fit, Athletic
Long summary description Adidas CF6430 128 shorts Male Black:
This is an auto-generated long summary of Adidas CF6430 128 shorts Male Black based on the first three specs of the first five spec groups.
Adidas CF6430 128. Gender: Male, Consumer life stage: Child, Product main colour: Black. Material: Cotton, Polyester, Material description (name, %): Cotton 56, Polyester 44. Style: Sport. Care information: Machine wash