Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Runner type: neutral
- - Dual density boost™ cushioning on the medial side provides ENERGISED STABILITY for a smooth, responsive ride
- - Air mesh upper for maximum breathability; adizero webbing inspired by Japanese origami for enhanced forefoot support
- - TORSION® SYSTEM between the heel and forefoot for a stable ride; Microfit design locks down the heel for a secure fit and fast run; Reflective heel marker
- - STRETCHWEB rubber outsole flexes underfoot for an energised ride
Long product name Adidas BB6436 4423 athletic shoes Male Black, Green, White
:
Men Running Adizero Tempo 9 Shoes
The long product name of Adidas BB6436 4423 athletic shoes Male Black, Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Men Running Adizero Tempo 9 Shoes
More>>>
Short summary description Adidas BB6436 4423 athletic shoes Male Black, Green, White:
This short summary of the Adidas BB6436 4423 athletic shoes Male Black, Green, White data-sheet is auto-generated and uses the product title and the first six key specs.
Adidas BB6436 4423, Running, Male, Adult, Black, Green, White, Monochromatic, 44.7 (44 2/3)
Long summary description Adidas BB6436 4423 athletic shoes Male Black, Green, White:
This is an auto-generated long summary of Adidas BB6436 4423 athletic shoes Male Black, Green, White based on the first three specs of the first five spec groups.
Adidas BB6436 4423. Activity: Running, Gender: Male, Consumer life stage: Adult. Outsole material: Rubber, Upper material: Mesh, Outsole details: STRETCHWEB