Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Runner type: neutral
- - boost™ is our most responsive cushioning ever: The more energy you give, the more you get
- - Textile upper; Engineered mesh in forefoot is a lightweight, breathable second skin providing a supportive, comfortable fit; Designed for high speed, Microfit locks the foot down for a direct fit and fast run
- - Breathable and supportive zones; Soft material for less chafing
- - TORSION® SYSTEM between the heel and forefoot for a stable ride
Long product name Adidas BB6416 4513 athletic shoes Male Black, Green, White
:
Men Running Adizero Boston 6 Shoes
The long product name of Adidas BB6416 4513 athletic shoes Male Black, Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Men Running Adizero Boston 6 Shoes
More>>>
Short summary description Adidas BB6416 4513 athletic shoes Male Black, Green, White:
This short summary of the Adidas BB6416 4513 athletic shoes Male Black, Green, White data-sheet is auto-generated and uses the product title and the first six key specs.
Adidas BB6416 4513, Running, Male, Adult, Black, Green, White, Monochromatic, 45.3 (45 1/3)
Long summary description Adidas BB6416 4513 athletic shoes Male Black, Green, White:
This is an auto-generated long summary of Adidas BB6416 4513 athletic shoes Male Black, Green, White based on the first three specs of the first five spec groups.
Adidas BB6416 4513. Activity: Running, Gender: Male, Consumer life stage: Adult. Outsole material: Rubber, Upper material: Textile, Outsole details: Continental