Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB
- - 1000 Dpi
Long product name Acutek WIRED OPTICAL MOUSE AM-M34WB
:
ACUTEK WIRED OPTICAL MOUSE AM-M34WB
The long product name of Acutek WIRED OPTICAL MOUSE AM-M34WB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ACUTEK WIRED OPTICAL MOUSE AM-M34WB
More>>>
Short summary description Acutek WIRED OPTICAL MOUSE AM-M34WB:
This short summary of the Acutek WIRED OPTICAL MOUSE AM-M34WB data-sheet is auto-generated and uses the product title and the first six key specs.
Acutek WIRED OPTICAL MOUSE AM-M34WB, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black
Long summary description Acutek WIRED OPTICAL MOUSE AM-M34WB:
This is an auto-generated long summary of Acutek WIRED OPTICAL MOUSE AM-M34WB based on the first three specs of the first five spec groups.
Acutek WIRED OPTICAL MOUSE AM-M34WB. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Cable. Product colour: Black