location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Actina 5901443302742 PC Intel® Core™ i3 i3-10100F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Actina Check ‘Actina’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5901443302742
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5901443302742
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901443302742
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Actina’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Actina
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Actina: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Actina 5901443302742 PC Intel® Core™ i3 i3-10100F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Black 500 W
  • - Intel® Core™ i3 i3-10100F 3.6 GHz
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3060 12 GB NVIDIA G-SYNC
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth
Long product name Actina 5901443302742 PC Intel® Core™ i3 i3-10100F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower Black :
The long product name of Actina 5901443302742 PC Intel® Core™ i3 i3-10100F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Actina PBA 10100F/16GB/512GB/RTX3060/500W
More>>>
Short summary description Actina 5901443302742 PC Intel® Core™ i3 i3-10100F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower Black:
This short summary of the Actina 5901443302742 PC Intel® Core™ i3 i3-10100F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Actina 5901443302742, 3.6 GHz, Intel® Core™ i3, i3-10100F, 16 GB, DDR4-SDRAM, 512 GB

Long summary description Actina 5901443302742 PC Intel® Core™ i3 i3-10100F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower Black:
This is an auto-generated long summary of Actina 5901443302742 PC Intel® Core™ i3 i3-10100F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Midi Tower Black based on the first three specs of the first five spec groups.

Actina 5901443302742. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Wi-Fi. Power supply: 500 W. Chassis type: Midi Tower. Product type: PC. Weight: 10 kg. Product colour: Black