location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW server Intel® Xeon® 3 GHz DDR-SDRAM 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R510
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.R51E0.005
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW server Intel® Xeon® 3 GHz DDR-SDRAM 450 W :
  • - Intel® Xeon® 3 GHz
  • - 1 GB DDR-SDRAM
  • - 450 W
Long product name Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW server Intel® Xeon® 3 GHz DDR-SDRAM 450 W :
The short editorial description of Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW server Intel® Xeon® 3 GHz DDR-SDRAM 450 W

Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW SCSI Hotswap
More>>>
Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW server Intel® Xeon® 3 GHz DDR-SDRAM 450 W:
The official marketing text of Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW server Intel® Xeon® 3 GHz DDR-SDRAM 450 W as supplied by the manufacturer

The Acer Altos R510 is a value-packed, entry-level 1U server for Web and network infrastructures. The Acer Altos R510 is designed with all the performance a fast paced, fast growing front-end and single-function application demands in a 1U server. The 1U size and the 2-way processor capability provide the customers with a low cost, rack-optimized solution for single function and front-end applications.

Exceptional price performance

Flexible systems design methodologies allow you to configure the Acer Altos R510 to match your application environment. The performance features include the 64-bit Intel® Xeon™ processor with HT, standard 1GB Registered ECC DDR SDRAM DIMMs expandable to 12GB for future investment protection. Finally 64-bit PCI-X slots offer twice the bandwidth of 32-bit PCI for enhanced data transfer rates and PCI-Express is optionally supported to provide the latest in Peripheral interconnect technology. The Acer Altos R510 also includes an integrated Dual-Gigabit controller for flexible network connectivity, three SATA or SCSI hard drive bays for internal data storage, SATA RAID 0 or 1 for data protection and availability of servers. In addition, RAID 5 can be supported as an option.

Rack optimised

The Acer Altos R510 is a rack optimised solution, which will integrate smoothly into any standards based computing environment. When you're adding an Acer Altos R510 server to your existing network, you can do so with confidence, knowing that your server is built using proven Acer and Intel® technologies. Acer also offers a full range of Acer Altos rack equipment, which is designed for highest serviceability and optimum manageability.

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos R510. Advanced Server Manager Software makes comprehensive systems management easy.ASM provides performance management and critical event management services to network administrators. These components help you control IT expenses by making the Acer Altos R510 simple and efficient to manage.

Short summary description Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW server Intel® Xeon® 3 GHz DDR-SDRAM 450 W:
This short summary of the Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW server Intel® Xeon® 3 GHz DDR-SDRAM 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW, 3 GHz, 1 GB, DDR-SDRAM, 450 W

Long summary description Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW server Intel® Xeon® 3 GHz DDR-SDRAM 450 W:
This is an auto-generated long summary of Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW server Intel® Xeon® 3 GHz DDR-SDRAM 450 W based on the first three specs of the first five spec groups.

Acer Altos R510 RACK 1U Xeon 3000 1GB DVD/CDRW. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Power supply: 450 W

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3 GHz
Processor cache
2 MB
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
12 GB
Storage
RAID levels
1
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Expansion slots
1 x 64-bit 100 MHz PCI-X (3.3v) 1 x PCI-Express x4
Software
Compatible operating systems *
-Microsoft Windows Server 2003 -Microsoft Windows 2000 Advanced Server Edition -Novell NetWare 6.5 -Red Hat Enterprise Linux 3.0 -SCO Unixware 7.1.3 -SCO Openserver 5.0.7
Power
Power supply *
450 W
Certificates
Safety
UL/cUL, CB, CE, CCC, Nemko/GS
Weight & dimensions
Weight
16 kg
Other features
Storage drive controller
Integrated dual sATA
Dimensions (WxDxH)
430 x 535 x 44 mm
Technical features
Telescopic rack kit