location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G710 Xeon 3200 1GB noHD DVD server Tower Intel® Xeon® 3.2 GHz DDR2-SDRAM 550 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G710
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G710 Xeon 3200 1GB noHD DVD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G72E0.014
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:17:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Altos G710 Xeon 3200 1GB noHD DVD server Tower Intel® Xeon® 3.2 GHz DDR2-SDRAM 550 W :
  • - Intel® Xeon® 3.2 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower 550 W
Long product name Acer Altos G710 Xeon 3200 1GB noHD DVD server Tower Intel® Xeon® 3.2 GHz DDR2-SDRAM 550 W :
The short editorial description of Acer Altos G710 Xeon 3200 1GB noHD DVD server Tower Intel® Xeon® 3.2 GHz DDR2-SDRAM 550 W

Altos G710 Xeon 3200 1024MB DDR II 400 ECC
More>>>
Acer Altos G710 Xeon 3200 1GB noHD DVD server Tower Intel® Xeon® 3.2 GHz DDR2-SDRAM 550 W:
The official marketing text of Acer Altos G710 Xeon 3200 1GB noHD DVD server Tower Intel® Xeon® 3.2 GHz DDR2-SDRAM 550 W as supplied by the manufacturer

In distributed computing environments, servers are spread across many locations, high availability is key and limited resources challenge IT management. Such environments require the highest availability and a system which can scale to cater for tomorrow's local processing requirements. The Acer Altos G710 is designed as a highly available and high expandable solution for remote sites and branch offices.

Exceptional investment protection

The Acer Altos G710 is based on the latest Intel® Xeon Server processor technology, Intel® EM64T.This means your system is already compatible with forthcoming native 64-bit operating systems and applications. System performance can be scaled in line with your business growth, by the addition of a second processor. Redundant power supplies and redundant hot-swap hard disk drives provide affordable performance and data protection.The Acer Altos G710 is fully convertible from a tower to a rack mountable form factor. Internal storage can be upgraded to eight hot-swappable hard disk drives and system memory can be scaled to an enormous 16GB of high performance DDR2 memory. These scalability and upgradability features mean that you can rest assured that the Acer Altos G710 will cater for tomorrow’s data processing requirements.

Highest availability, upgradability and scalability

The G710 offers hybrid server features, which allow you to focus on IS policy implementation with the confidence that your server infrastructure is well founded.

Memory mirroring and sparing for data security and integrity
Single Device Data Correction (SDDC) chip-fail
Native RAID 0 and 1 - Optional SCSI RAID 5 with ROMB and 8 Hot-Swap Hard Disk Drive support
Redundant hot plug system power supplies
Hot-swap cooling fans
Six PCI slots (Including two PCI Express™ and three 64 bit PCI-X slots) to increase I/O bandwidth for improved performance and productivity
Integrated Dual Gigabit Ethernet with load balancing and fault tolerance supported

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos G710. Advanced Server Manager software makes comprehensive systems management easy and compliments the high system availability features outlined above. ASM provides performance management, remote management and critical event management services to network administrators. The G710 also supports a brand new manageability interface,Acer Altos E-Panel. The Panel provides a simple interface on the front of the system, which allows the administrator to monitor key system status events efficiently. These components help you control IT expenses by making the G710 simple and efficient to manage.

Short summary description Acer Altos G710 Xeon 3200 1GB noHD DVD server Tower Intel® Xeon® 3.2 GHz DDR2-SDRAM 550 W:
This short summary of the Acer Altos G710 Xeon 3200 1GB noHD DVD server Tower Intel® Xeon® 3.2 GHz DDR2-SDRAM 550 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G710 Xeon 3200 1GB noHD DVD, 3.2 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 550 W, Tower

Long summary description Acer Altos G710 Xeon 3200 1GB noHD DVD server Tower Intel® Xeon® 3.2 GHz DDR2-SDRAM 550 W:
This is an auto-generated long summary of Acer Altos G710 Xeon 3200 1GB noHD DVD server Tower Intel® Xeon® 3.2 GHz DDR2-SDRAM 550 W based on the first three specs of the first five spec groups.

Acer Altos G710 Xeon 3200 1GB noHD DVD. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 550 W. Chassis type: Tower

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3.2 GHz
Maximum number of SMP processors
2
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
16 GB
Storage
RAID levels
1
Optical drive type *
DVD-ROM
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Expansion slots
2 x X4 PCI Express 3 x 64-bit/100 MHz PCI-X 1 x 32-bit/33 MHz PCI
Ports & interfaces
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
-MS Windows 2000 Server -MS Windows 2003 Server -Novell Netware 6.5 -Red Hat Linux 3.0 Enterprise Edition -SCO Openserver 5.0.7 -SCO Unixware 7.1.4
Power
Power supply *
550 W
Weight & dimensions
Weight
32 kg
Other features
I/O ports
4 x USB 2.0 1 x Serial
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
220 x 660 x 440 mm
DVD read speed
16x