location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G530
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G53I0.003
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3 GHz
  • - 0.5 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower 610 W
Long product name Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W :
The long product name of Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Altos G530 Xeon 3.0GHz/800 MHz/2MB, 1x 512MB DDR II 400, 4 bay HS SCSI cage, no HDD, 16x DVD, Euro & UK, NO KB
More>>>
Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W:
The official description of Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Leading edge technology workgroup server with 64 Bit Processing technology
- Flexible and modular design
- Best in class redundancy solutions
- Best in class performance
- Comprehensive systems management and installation solutions

The Acer Altos G530 provides outstanding value to workgroups by combining scalable performance and new availability features at an affordable price. Advanced capabilities make the server easy to manage, which can help control IT expenses. Redundancy features such as redundant power supplies and native RAID solutions are offered on the Acer Altos G530. The Acer Altos G530 also offers you the possibility to upgrade to enterprise server features such as redundant arrays of storage, in a flexible and affordable manner.

64 Bit Performance

Flexible systems design methodologies allow you to configure the Acer Altos G530 to match your budget.The Acer Altos G530 is based the Intel® Xeon™ processor with 64 Bit processing technology, which enables you to run tomorrows 64 bit applications on this platform. System performance can be scaled in line with your business growth, by the addition of a second processor. Redundant power supplies and redundant Hot-swap hard disk drives provide affordable performance and data protection.The Acer Altos G530, as with all the Acer Altos family, is fully convertible from a tower to a rack mountable form factor.

Best in class redundancy and scalability solutions

The Acer Altos G530 allows you to configure the system, to adapt to your business requirements. Hot-swap features allow you to perform system maintenance without any system downtime.

- Native Raid 0/1 support, based on Ultra 320 SCSI architecture or Dual Channel SATA architecture
- Up to 8 Hot-swap hard disk drive support
- Up to 8GB of ECC DDR II Memory support
- Hot-swap power supply support
- Optional RAID 5 to provide increased scalability, performance and fault tolerance
- Five PCI slots to increase I/O bandwidth for improved performance and productivity
- Integrated Dual Gigabit Ethernet for fast connectivity

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos G530. Advanced Server Manager 7.0 software makes comprehensive systems management easy.ASM provides performance management and critical event management and remote console services to network administrators.These components help you control IT expenses by making the Acer Altos G530 simple and efficient to manage.

Typical solutions scenarios

- Workgroup application services
- File, print and fax services
- Groupware
- Domain controller
- DNS Server

Short summary description Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W:
This short summary of the Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G530, 3 GHz, 0.5 GB, DDR2-SDRAM, DVD-ROM, 610 W, Tower

Long summary description Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W:
This is an auto-generated long summary of Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W based on the first three specs of the first five spec groups.

Acer Altos G530. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 610 W. Chassis type: Tower

Source Testseek summary Average rating
Reviews
Updated:
2015-06-07 01:42:53
Uk has collected 1 expert review for Acer Altos G530 server Tower Intel® Xeon® 3 GHz 0.5 GB DDR2-SDRAM 610 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2015-06-07 01:42:36
Acers first AMD server provides a good mix of build quality, specification and expansion options. It offers a choice of SATA or SCSI fault-tolerant storage and is reasonable value overall AMDs early launch of dual-core Opteron processors seems to be...
83%