Acer Predator G5910, 3,4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD Super Multi DL, Windows 7 Home Premium
Acer Predator G5910. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i7, Processor: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1333 MHz. Total storage capacity: 2 TB, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 570. Operating system software: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 750 W. Form factor: Midi Tower. Product type: PC