location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M430G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.VB1E3.050
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 14:36:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - AMD Athlon II X2 260 3.2 GHz
  • - 2 GB DDR3-SDRAM
  • - 320 GB DVD Super Multi DL
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Warranty: 1 year
Long product name Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black :
The long product name of Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Athlon II X2 Dual-Core 260 (3.2 GHz), 2048MB DDR3, 320GB HDD, DVD-RW DL, Gigabit Ethernet, VGA, DVI, 10x USB 2.0, 300W, Windows 7 Professional, Black
More>>>
Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black:
The official description of Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fuelled by top-notch components and technologies, the Veriton M Series gives you the resources to handle challenging office tasks and oversee company assets. In addition, innovative Acer engineering enables modular and tool-less accessibility to your machine, while energy-efficient certifications mean cost savings as well as care for the environment.

Future-ready scalability
A robust processor provides all the bandwidth you need for the next generation of highly-threaded applications. RAID1 technology delivers enhanced data integrity, improved throughput, and increased storage capacity with multiple hard disk drives.

Control built right in
Acer's exclusive suite of helpful utilities keeps the system safe. Veriton ControlCenter enables trouble-free management of data, power, frequently used programs and other information, while TPM-based (optional) data encryption protects your files, passwords and other vital data. What's more, these PCs support automatic incremental backups and also prevent unauthorized access to your machine.

Best for you and the environment
The modular and tool-less chassis design of the Veriton M Series makes component access easy and reduces maintenance and service costs. Topping it off, these desktops boast green certification and comply with international standards, further trimming costs while preserving our planet's resources.

Short summary description Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black:
This short summary of the Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton M430G, 3.2 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of Acer Veriton M430G AMD Athlon II X2 260 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

Acer Veriton M430G. Processor frequency: 3.2 GHz, Processor family: AMD Athlon II X2, Processor model: 260. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black