location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton 2800SFF P4HT 630-3.0G SFF Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VERITON 2800SFF P4HT 630-3.0G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.280E6.B02
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2020 09:31:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Veriton 2800SFF P4HT 630-3.0G SFF Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC :
  • - PC 250 W
  • - Intel® Pentium® 4 630 3 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB DVD-ROM
  • - Intel® GMA 950
  • - Windows XP Professional
More>>>
Short summary description Acer Veriton 2800SFF P4HT 630-3.0G SFF Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC:
This short summary of the Acer Veriton 2800SFF P4HT 630-3.0G SFF Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton 2800SFF P4HT 630-3.0G, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Acer Veriton 2800SFF P4HT 630-3.0G SFF Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC:
This is an auto-generated long summary of Acer Veriton 2800SFF P4HT 630-3.0G SFF Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional PC based on the first three specs of the first five spec groups.

Acer Veriton 2800SFF P4HT 630-3.0G. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor model *
630
Processor family *
Intel® Pentium® 4
Processor cores
1
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor threads
2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
90 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4 600 Series supporting Hyper-Threading Technology
Processor codename
Prescott
Thermal Design Power (TDP)
84 W
Tcase
66.6 °C
Number of Processing Die Transistors
169 M
Processing Die size
135 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Ports & interfaces
I/O ports
8x USB 2.0
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-in
Yes
TV-out
No
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
SFF
Performance
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Acer Desktop E-Manager, Norton Anti-Virus 2005 (60days) preloaded, Adobe Acrobat reader 6.0, Personal Setting Migration, NTI CD-Maker, Acer E-Recovery
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Processor special features
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27478
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
250 W
Certificates
Certification
CE, Nemko, GS (TUV), ENERGY STAR
Weight & dimensions
Width *
76 mm
Depth *
341 mm
Height *
365 mm
Packaging content
Display included *
No
Other features
Bundled hardware
Belgium azerty. USB Keyboard & USB mouse
Storage drive type
SATA
Security features
-USB Lock -Lock pad -Intrusion alert
Expansion slots
1x PCI 2.2 5V slots low profile 1x PCI Expressx16 slot low profile 1x PCI Express x1 slot low profile
Intel segment tagging
Enterprise, Small Business