location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TMB311-31-C99D Intel® Celeron® N N4020 Laptop 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
B3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMB311-31-C99D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.VNDAA.009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195133110631 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate TMB311-31-C99D Intel® Celeron® N N4020 Laptop 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® N N4020 1.1 GHz
  • - 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM
  • - 64 GB Flash
  • - Intel® UHD Graphics 600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,1000,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 45 W
  • - Windows 10 Pro 64-bit
Long product name Acer TravelMate TMB311-31-C99D Intel® Celeron® N N4020 Laptop 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Acer TravelMate TMB311-31-C99D Intel® Celeron® N N4020 Laptop 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N4020 (1.1GHz), 4GB DDR4-SDRAM, 64GB Flash, 11.6" HD 1366 x 768, Wi-Fi 5 (802.11ac), Windows 10 Pro 64-bit, Shale Black
More>>>
Acer TravelMate TMB311-31-C99D Intel® Celeron® N N4020 Laptop 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Acer TravelMate TMB311-31-C99D Intel® Celeron® N N4020 Laptop 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stimulate student learning with the TravelMate B3’s high performing, ultra-durable design. Featuring a long battery life, mechanically anchored keys, optional 4G LTE connectivity, optional Full HD webcam and blazing fast connection speeds, empower students to get even more out of their classes, be they remote or in person.

Efficient Performance
Get work and tasks done faster than other current on-the-market Window’s laptops designed for education. The latest Intel® processor1 combines low power consumption and high performance for a reliable classroom-based solution.

Certified Durability
The Military Standard (MIL-STD 810H2) certified impact-resistant design withstands up to 60kg of downward force in addition to increased resistance from daily wear and tear. The shock absorbent bumper and unique drainage design further protects components from moderate falls and amounts of liquid.

Uninterrupted Connectivity
A strong, consistent wireless signal is provided by Intel® Wi-Fi 6 and the strategically placed wireless antenna with 2x2 MU-MIMO. When Wi-Fi is out of range, this laptop has optional 4G LTE – providing students with extra personal bandwidth to keep them connected and ensure they always have access to their data and apps in the cloud.

Powering Through the Day
With an up to 12 hours of battery life in one charge, finish a day’s worth of classes with battery to spare. Even when plugged in, the user-friendly port design keeps all your cables on the same side for greater accessibility and ease-of-use.

Anchored Key Design
Keyboard keys are kept safe from bored and restless children with mechanically anchored keys. These keys are difficult to remove and the entire keyboard is easy to replace, making them ideal for classroom situations where computers are shared among students.

Battery Level Indicator
Take control the classroom and ensure students never run out of battery during class with front-cover indicator, allowing teachers to quickly and easily tell when a laptop is running out of charge.

Short summary description Acer TravelMate TMB311-31-C99D Intel® Celeron® N N4020 Laptop 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Acer TravelMate TMB311-31-C99D Intel® Celeron® N N4020 Laptop 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TMB311-31-C99D, Intel® Celeron® N, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Acer TravelMate TMB311-31-C99D Intel® Celeron® N N4020 Laptop 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Acer TravelMate TMB311-31-C99D Intel® Celeron® N N4020 Laptop 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Acer TravelMate TMB311-31-C99D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro. Product colour: Black