location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 1 A114-31-C3B7 Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A114-31-C3B7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.SHXED.002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 1 A114-31-C3B7 Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® N3350 1.1 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM
  • - 64 GB Flash
  • - Intel® HD Graphics 500
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 37 Wh 9 h 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire 1 A114-31-C3B7 Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of Acer Aspire 1 A114-31-C3B7 Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3350 (2M Cache, 1.1 GHz), 35.56 cm (14") (1366 x 768) LED, 4GB DDR3L, 64GB Flash, Intel HD Graphics 500, Gigabit Ethernet, WLAN 802.11ac, Webcam, Windows 10 Home 64-bit
More>>>
Acer Aspire 1 A114-31-C3B7 Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of Acer Aspire 1 A114-31-C3B7 Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-Convenient
A conveniently portable, thin laptop designed to easily accompany you throughout your day.

Sleek and Stylish
The classy look of the Aspire 1 is matched only by the convenience of its thin, easily portable design.

Pleasing to the Senses
The delicate cross-hair brush pattern delivers a beautifully inviting tactile finish.

Touch Precision
The Precision Touchpad is more responsive than traditional touchpads helping you work more effectively.

Chiclet Keyboard
Shaped for comfort and style, the chiclet keyboard stands out with its round-cornered keys.

All-in Essentials
The tech features you rely on to get you through the day.

The Power of Wireless
Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna.

Bluetooth® 4.0
Bluetooth® technology enables high speed, short-range wireless communication between multiple devices with the latest update allowing connectivity to an even more diverse group of products.

Stay Productive
With Office 3651, you can stay connected and keep working with all your trusted go-to Microsoft apps.

Relax Your Eyes
Filter out eye-straining blue light and work longer in comfort.

BlueLightShield™
BlueLightShield™ technology reduces the exposure of blue light, which can be potentially harmful, by adjusting color hue and brightness.

Short summary description Acer Aspire 1 A114-31-C3B7 Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Acer Aspire 1 A114-31-C3B7 Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 1 A114-31-C3B7, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Acer Aspire 1 A114-31-C3B7 Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire 1 A114-31-C3B7 Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire 1 A114-31-C3B7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product colour: Black

Ports for All Occasions
Ports for All Occasions

No matter what you need to connect, the Aspire 1 has you covered. Accomplish more with a full range of ports, including USB3.1, USB2.0, HDMI and more1. Work more effectively with the Precision Touchpad, which is more responsive than traditional touchpads.

Vibrant Images
Vibrant Images

A variety of vivid colours and a stylish chassis are enjoyable to the eye and pleasant to touch. At a starting weight of under 2kg1, the Aspire 1 can accompany you wherever you need to go.

Powerful Processing

Smoothly and quickly watch videos, surf the web, or get some work done with an Intel® Pentium® Silver N5000 processor1. Apps load faster, graphics perform better, and multitasking is more efficient with up to 4GB of single-channel DDR4 memory.