Acer logo

Acer Aspire E1-570-33212G50Mnii Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34261
Info modified on:
01 Feb 2025, 06:12:54
Short summary description Acer Aspire E1-570-33212G50Mnii Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Grey:

Acer Aspire E1-570-33212G50Mnii, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire E1-570-33212G50Mnii Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Grey:

Acer Aspire E1-570-33212G50Mnii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Linux Linpus. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.