location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
572PG-53338G50aii
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MAHEG.004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712196884666
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-3337U 1.8 GHz
  • - Touchscreen 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM
  • - 500 GB HDD
  • - NVIDIA® GeForce® GT 720M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 5 h 90 W
  • - Windows 8 64-bit
Long product name Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey :
The long product name of Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3337U (1.80GHz, 3MB), 39.6cm (15.6") LED 16:9 HD LCD CineCrystal, 8GB DDR3 SDRAM, 500GB HDD SATA, NVIDIA GeForce GT 720M 2GB, Gigabit Ethernet, WLAN 802.11a/b/g/n, Bluetooth, Webcam, Windows 8 64-bit
More>>>
Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey:
The official description of Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Finally, a light and lean computing machine for great value: the Aspire V5 Series. Thin as it is, the V5 still packs potent power and graphics. Some models even feature an optical drive and handy LAN/VGA combo port, while they all promise cool-to-the-touch comfort. The elegant design sports silky surfaces in a selection of charming colors and go-anywhere sizes.

Slender and suave
The Aspire V5 is thinner and more elegant than ever. It comes in three practical screen sizes (11.6", 14" and 15.6") and a selection of chic colours. Choose the shape and shade that best suit your taste and lifestyle.

Power play
Life looks bright on the Aspire V5's Full HD display with IPS technology. Get a model with a 10-point touchscreen for fingertip control. The latest Intel or AMD processors combine with top graphics options to conquer your computing tasks with ease. Four built-in speakers plus Dolby Digital Plus home theatre1 make your good times sound incredible.

Virtual joy
Use the convenient Acer Games portal to enjoy the many games preloaded on the Aspire V5. Shop till you drop! Amazon Button puts numerous online shopping utilities and great special offers at your fingertips. It also gives you instant access to Amazon Cloud Player, so you can conveniently store and stream all your devices' music.

Short summary description Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey:
This short summary of the Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 572PG-53338G50aii, Intel® Core™ i5, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey:
This is an auto-generated long summary of Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey based on the first three specs of the first five spec groups.

Acer Aspire 572PG-53338G50aii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 01:32:20
Uk has collected 1 expert review for Acer Aspire 572PG-53338G50aii Intel® Core™ i5 i5-3337U Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%