location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
715
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB715-1WT-55MQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.HB0EK.004
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromeOS
  • - Intel Core i5-8250U (6MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch
  • - 8GB DDR4-SDRAM & 64GB Flash
Long product name Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey :
The long product name of Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 64GB Flash, 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 620, WLAN, Webcam, ChromeOS
More>>>
Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey:
The official description of Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hidden Power
With an 8th Gen Intel® Core™ i processor apps load faster, graphics run faster and many tasks can be run simultaneously without lag. This makes it ideal for heavy processing tasks like big spreadsheets and video transcoding.

First Numeric Keypad
Designed with numerists in mind, this is the first Chromebook to include a dedicated numerical keypad. Ideal for quickly inputting numbers, this Acer Chromebook’s number pad reduces the need to hunt-and-peck for numbers along the top row and speeds up data input.

Stylish Yet Tough
Strength, durability and stylish good looks are provided through the 100% aluminum chassis and optional backlit keyboard. The lightweight material means that it is less likely to be bent, warped or dented than other materials. Colored aluminum is anodized so there’s no paint to chip and heat dissipation and corrosion resistance is improved.

Make Google Do It
Ask questions, set reminders, play music, control your home and more through Google Assistant1.This Acer Chromebook comes with dual-microphone voice processing designed to recognize verbal requests from anywhere in the room, even in noisy, real-world conditions.

Tougher, Smoother Touch
Tapping, swiping, scrolling and zooming are smoother than ever. The Corning® Gorilla® glass touchpad provides a slicker feel than a regular plastic touchpad, and gives users the confidence that they are purchasing durable, quality Chromebook. With the ability to withstand scratches and pits it will continue to look as slick as the day you bought it.

Stay In Touch
Keeping in touch with colleagues is easier with a wide Field-of-View HDR webcam and optional 10-point touch IPS screen. So that more than one person doesn’t need to crowd around a tiny camera, the extra wide 75° lens will capture the entire room when you’re keeping in touch.

First Fingerprint Reader
A first for any Chromebook, an optional embedded fingerprint reader located next to the keyboard is a quick and secure way for users to unlock and verify their identity without a password. Since the fingerprint’s details are stored on the Chromebook itself, and not on the cloud, a user’s fingerprints are kept safe.

Citrix Ready®
Enhance an organization’s mobility, virtualization, networking and cloud platforms with Citrix Ready® devices. These verified devices have met the necessary test criteria to work with the Citrix Receiver™ and XenApp® and XenDesktop® applications and provide confidence that their hardware is fully compatible with Citrix® solutions.

Short summary description Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey:
This short summary of the Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Chromebook CB715-1WT-55MQ, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey:
This is an auto-generated long summary of Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey based on the first three specs of the first five spec groups.

Acer Chromebook CB715-1WT-55MQ. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 03:21:16
Uk has collected 18 expert reviews for Acer Chromebook CB715-1WT-55MQ Intel® Core™ i5 i5-8250U 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2020-06-01 03:21:16
Premium Chromebooks like the Acer Chromebook 715 aren't a new notion. It's was Google itself that defenestrated the assumption that laptops running its Chrome OS were automatically budget devices. The Google Pixelbook was a $1,000 system with build qualit...
Good Powerful Intel CPU, Excellent battery life, Full keyboard with numpad...
Bad Poor screen, Very expensive, Weak storage performance...
Bottom line Justifying a near four-figure price tag is a tough ask with any Chromebook. And we're not convinced Acer has entirely pulled it off.There's lots to like from the strong CPU performance and oodles of memory to the robust metal chassis and tireless battery...
70%
itpro.co.uk
Updated:
2020-06-06 05:02:54
The general consensus with Chromebooks is that they're budget devices; simple to use and affordable for all, particularly for schools and small businesses. But every so often a 'premium' model will come around housing components of a higher calibre, or wi...
Bottom line There's a lot to like about Acer's Chromebook 715; a snappy processor, a lovely keypad - with a dedicated number pad - and premium-ish extras such as the fingerprint sensor. Then again, the screen is absolutely woeful and you should expect more from an £8...
60%
notebookcheck.net
Updated:
2020-06-01 03:21:14
Chrome for Work. The Acer Chromebook 715 is perhaps the current pinnacle of Chromebooks. With a sleek and sturdy build, excellent keyboard, and powerful hardware, it is easily one of the best Chromebooks on the market. Additionally, Android app integratio...
Good aluminum chassis, crisp backlit keyboard, number pad, decent port selection, large display w/ touch, great battery life, Chrome OS is snappy for most office work and web browsing, Chrome OS now supports Android apps and Linux...
Bad mediocre webcam, not convertible, expensive for a Chromebook, peculiar fan behavior under load, ChromeOS is still limited compared to Windows and macOS...
Bottom line Chromebooks have come a long way. Every time a Chromebook crosses our review desk, it carries new features that continue to push Chrome OS. The Acer Chromebook 715 is perhaps the pinnacle of the Chromebook experience, but that depends on your needs.As an...
83%
androidpolice.com
Updated:
2020-06-01 03:21:16
Google introduced the idea of a premium Chromebook (and a matching premium price tag) with the original Chromebook Pixel. Other companies have followed suit with devices like the Yoga C630 from Lenovo and some HP X360. In this competitive landscape, Acer...
Good The Core i5 and 8GB of RAM chew through Chrome OS and make multi-tasking very snappy, Its all-aluminum chassis feels solid and smooth. The fit-and-finish is excellent, The keys are responsive, tactile, and have good travel. It's one of the best keyboards...
Bad Colors are dull, the screen doesn't get bright enough, and the pixel density is a bit coarse, Although there is no distortion at max volume, audio sounds hollow and narrow in range, I'm nitpicking here but I wish there was support for custom touchpad gest...
Bottom line Acer Chromebook 7157/10Maybe. The Acer Chromebook 715 is very fast, and it can handle normal Chrome OS tasks with flying ease. However, it compares poorly to similarly priced devices. Even at max brightness, the display is hard to see outdoors, and pixel...
70%
Laptopmag.com
Updated:
2020-06-06 05:02:54
This is a Chromebook? The Acer Chromebook 715 looks like something that you'd expect to see in an office, not an elementary school classroom. That's because at $779, the 715 is a member of that growing class of premium Chromebooks that offer powerful perf...
Good Premium, durable chassis, Great performance, Over 10 hours of battery life, Integrated number pad...
Bad Expensive, Dull, dim display, Poor audio...
Bottom line The Acer Chromebook 715 combines light business features with Google's easy-to-use OS...
0%
androidcentral.com
Updated:
2020-06-26 23:44:41
Source: Ara Wagoner / Android CentralI had thought Chromebooks would grow even more popular in 2020, but I could never have imagined that they'd become the hot ticket item of the year! Leave it to tens of millions of people having to work or learn from...
Good Big touchscreen, Powerful enough for business, Well-priced...
Bad Design's a bit basic, Dull screen, Webcam sucks...
Bottom line Source: Ara Wagoner / Android CentralAcer didn't really break the mold with the Acer Chromebook 715, but that's perfectly fine. For $400, a Chromebook with a 15.6-inch touchscreen and an i3 processor is about as good as it gets, especially once you add in...
70%