location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A315-21-969V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GNVEB.012
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD A9 A9-9420 3 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 12 GB DDR4-SDRAM
  • - 1 TB HDD
  • - AMD Radeon R5
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 37 Wh 5.5 h 45 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A9-9420 (3GHz, Cache 1MB, 2 Cores), 15.6" HD (1366 x 768), 12GB DDR4-SDRAM , 1000GB SATA HDD 5400, AMD Radeon R5, Gigabit LAN, WLAN 802.11ac, Bluetooth, Windows 10 Home 64-bit
More>>>
Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highlighting Form and Function
A stunningly slim body and impressive tactile finish accentuate real-world design features.

Pleasing to the Senses
The delicate cross-hair brush pattern delivers a beautifully inviting tactile finish.

Touch Precision
The Precision Touchpad is more responsive than traditional touchpads helping you work more effectively.

Chiclet Keyboard
Shaped for comfort and style, the chiclet keyboard stands out with its round-cornered keys.

Plenty of Space
With 2TBs1 of hard drive space, you can easily store and share your important projects and data.

Fundamentally Impressive Tech
Built to keep you active, engaged, and on the move, the Aspire 3 has the technology to suit your way of life.

The Power of Wireless
Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna.

Bluetooth® 4.0
Bluetooth® technology enables high speed, short-range wireless communication between multiple devices with the latest update allowing connectivity to an even more diverse group of products.

Relax Your Eyes
Filter out eye-straining blue light and work longer in comfort.

BlueLightShield™
BlueLightShield™ technology reduces the exposure of blue light, which can be potentially harmful, by adjusting color hue and brightness.

Vibrant Images
Crisp, true-to-life colors come alive in Full HD1 1080p resolution.

Short summary description Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3 A315-21-969V, AMD A9, 3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire 3 A315-21-969V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:47:26
Uk has collected 10 expert reviews for Acer Aspire 3 A315-21-969V AMD A9 A9-9420 Laptop 39.6 cm (15.6") HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
laptopmedia.com
Updated:
2020-02-01 04:47:25
Today we shall have a look at yet another product meant for those who do not want to invest a lot of money into expensive and powerful laptops but do want a regular budget machine at a low price – Acer Acer Aspire 3 (A315-21). This is a mid-range budget p...
Good Good build quality, Lack of PWM (AUO38ED), Good sound quality, Matte screen finish, Relatively low price, Support for M.2 PCIe storage...
Bad Low battery runtimes, Modest color gamut coverage (AUO38ED), Uncomfortable viewing angles...
Bottom line We can conclude that Acer Aspire 3 (A315-21) is a budget mid-range laptop that is just ordinary. Despite this, the model has many merits which would attract one's attention. Firstly, there is its low price. Also, the display does not use PWM which allows...
0%
notebookcheck.net
Updated:
2020-02-01 04:47:26
Simple office computer. Acer's 15.6-inch laptop offers an AMD APU from the Stoney Ridge generation, a quick SSD, and an additional 2.5-inch hard drive. The battery life leaves something to be desired...
Good matte display, barely warms up, SSD+HDD, maintenance hatch, AC-WLAN, quick memory card reader...
Bad dark, low-contrast display, average battery life at best...
Bottom line The Acer Aspire 3 A315-21-651Y, courtesy of Acer Germany.Acer's Aspire 3 A315-21-651Y is a simple 15.6-inch office laptop to use at home. The APU has sufficient performance power to handle office and internet-related applications. The laptop hardly warms...
74%