location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire F F5-573G-70YR Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5-573G-70YR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GGNEB.002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire F F5-573G-70YR Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Blue
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 1 TB HDD DVD±RW
  • - NVIDIA® GeForce® 940MX 2 GB Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire F F5-573G-70YR Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Blue :
The long product name of Acer Aspire F F5-573G-70YR Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6500U (4M Cache, 2.5 GHz), 15.6" (1366 x 768) LED, 8GB DDR4, 1TB SATA HDD, Intel HD Graphics 520 + NVIDIA GeForce 940MX, Gigabit Ethernet, WLAN 802.11ac, Webcam, Windows 10 Home 64-bit
More>>>
Acer Aspire F F5-573G-70YR Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Blue:
The official description of Acer Aspire F F5-573G-70YR Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A bit more, not less
Our Aspire F Series laptops give you a range of choices, combining many appealing feature options with attractive design and a newly refined appearance. With component and color choices, and a pleasantly textured outer surface, you get more than expected.

Refined form
Sophisticated exterior colors with a textile pattern are pleasing to the touch. The interior metal surface and texture emphasizes the stylish look and is complemented by the smart undercut design that lets you easily raise the lid with one hand.

Enhanced sensations
Our Acer TrueHarmony™ delivers life-like audio, and Ready to Talk™ cutting-edge audio and video technology with Skype for Business–certified hardware makes for the best Windows 10 experience. Options include optical drives and Full HD display.

Feature forward
“F” might stand for features. Fast 802.11ac wireless with MU-MIMO, Precision Touchpad, and Acer BluelightShield™ improve both efficiency and ease-of-use. Advanced storage options include storage up to 2 TB, or a fast solid-state hybrid drive (SSHD) up to 1 TB.

Short summary description Acer Aspire F F5-573G-70YR Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Blue:
This short summary of the Acer Aspire F F5-573G-70YR Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire F F5-573G-70YR, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire F F5-573G-70YR Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Blue:
This is an auto-generated long summary of Acer Aspire F F5-573G-70YR Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Black, Blue based on the first three specs of the first five spec groups.

Acer Aspire F F5-573G-70YR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black, Blue