location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire F F5-573G-5417 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5-573G-5417
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.GFGEF.003
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire F F5-573G-5417 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 256 GB SSD DVD±RW
  • - NVIDIA® GeForce® 940MX 2 GB Intel® HD Graphics 620
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire F F5-573G-5417 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black :
The long product name of Acer Aspire F F5-573G-5417 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7200U (3M Cache, 2.5 GHz), 39.624 cm (15.6") (1920 x 1080) LED, 8GB DDR4, 256GB SSD, Intel HD Graphics 620 + Nvidia GeForce 940MX, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Webcam, Windows 10 64Bit
More>>>
Acer Aspire F F5-573G-5417 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black:
The official description of Acer Aspire F F5-573G-5417 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A bit more, not less Our Aspire F Series laptops give you a range of choices, combining many appealing feature options with attractive design and a newly refined appearance. With component and color choices, and a pleasantly textured outer surface, you get more than expected. Refined form Sophisticated exterior colors with a textile pattern are pleasing to the touch. The interior metal surface and texture emphasizes the stylish look and is complemented by the smart undercut design that lets you easily raise the lid with one hand. Enhanced sensations Our Acer TrueHarmony™ delivers life-like audio, and Ready to Talk™ cutting-edge audio and video technology with Skype for Business–certified hardware makes for the best Windows 10 experience. Options include optical drives and Full HD display. Feature forward “F” might stand for features. Fast 802.11ac wireless with MU-MIMO, Precision Touchpad, and Acer BluelightShield™ improve both efficiency and ease-of-use. Advanced storage options include storage up to 2 TB, or a fast solid-state hybrid drive (SSHD) up to 1 TB.

Short summary description Acer Aspire F F5-573G-5417 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black:
This short summary of the Acer Aspire F F5-573G-5417 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire F F5-573G-5417, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire F F5-573G-5417 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire F F5-573G-5417 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire F F5-573G-5417. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:14:18
Uk has collected 40 expert reviews for Acer Aspire F F5-573G-5417 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-7200U 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
laptopmedia.com
Updated:
2017-03-01 06:14:18
At the beginning of this year, we published a review of the Acer Aspire F 15 (F5-572G) mid-range laptop with some great specs and excellent usability for the asking price. And here we are with the latest alteration of the notebook at the end of this year...
Good Solid build quality and good design, Good keyboard and touchpad, Excellent price/performance ratio, Good TN panel with 100% sRGB coverage, Exceptional battery life, Supports M.2 SATA SSDs...
Bad Lack of keyboard LED backlight, The screen uses PWM at 1 kHz from 0 to 100% brightness (our Health-Guard profile fixes that)...
Bottom line Hands down, one of the best mid-range devices we've tested so far. The build quality is good with an excellent choice of materials. The typing experience is just a delight with the only thing missing being the LED illumination. We also have to give credit...
0%
notebookcheck.net
Updated:
2017-03-01 06:14:18
Inexpensive multimedia talent. In the Aspire F15, Acer combines a ULV processor with enough RAM and a dedicated GPU. These specifications appear good on paper and the price is significantly under 1000 Euros. We will reveal the weaknesses of the Acer Aspir...
Good good input devices, GeForce GTX 950M with 4GB GDDR5 VRAM, decent battery life, moderate system noise, stable case, attractive pricing, maintenance hatch, high color space coverage, 24-month warranty...
Bad high temperatures under load, only installed HDD, keyboard lettering too delicate, Housing surfaces attract fingerprints, no operating system...
Bottom line The Acer Aspire F15 F5-573G-53V is a long-lasting 15-inch multimedia notebook with gaming abilities for an attractive price significantly under 1000 Euros ($1104). The combination of the ULV Skylake processor and dedicated Nvidia GeForce GTX 950M is convi...
81%