location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire E E5-575G-77FW Intel® Core™ i7 i7-7500U Ordinateur portable 39,6 cm (15.6") Full HD 12 Go DDR4-SDRAM 1 To HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
E5-575G-77FW
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
NX.GDWET.025
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
4713392846298
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par Acer: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 138931
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire E E5-575G-77FW Intel® Core™ i7 i7-7500U Ordinateur portable 39,6 cm (15.6") Full HD 12 Go DDR4-SDRAM 1 To HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinateur portable Boîte coquille Noir
  • - Intel® Core™ i7 i7-7500U 2,7 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels Rétroéclairage à LED Mat 16:9
  • - 12 Go DDR4-SDRAM
  • - 1 To HDD DVD Super Multi DL
  • - NVIDIA® GeForce® 940MX 2 Go Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 8 h 65 W
  • - Windows 10 Home 64-bit
Plus>>>
Brève description sommaire Acer Aspire E E5-575G-77FW Intel® Core™ i7 i7-7500U Ordinateur portable 39,6 cm (15.6") Full HD 12 Go DDR4-SDRAM 1 To HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Noir:
Cette description courte de la fiche technique du Acer Aspire E E5-575G-77FW Intel® Core™ i7 i7-7500U Ordinateur portable 39,6 cm (15.6") Full HD 12 Go DDR4-SDRAM 1 To HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

Acer Aspire E E5-575G-77FW, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 Go, 1 To

Description longue Acer Aspire E E5-575G-77FW Intel® Core™ i7 i7-7500U Ordinateur portable 39,6 cm (15.6") Full HD 12 Go DDR4-SDRAM 1 To HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Noir:
C'est une description longue de Acer Aspire E E5-575G-77FW Intel® Core™ i7 i7-7500U Ordinateur portable 39,6 cm (15.6") Full HD 12 Go DDR4-SDRAM 1 To HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

Acer Aspire E E5-575G-77FW. Type de produit: Ordinateur portable, Elément de format: Boîte coquille. Famille de processeur: Intel® Core™ i7, Modèle de processeur: i7-7500U, Fréquence du processeur: 2,7 GHz. Taille de l'écran: 39,6 cm (15.6"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 12 Go, Type de mémoire interne: DDR4-SDRAM. Capacité totale de stockage: 1 To, Supports de stockage: HDD, Type de lecteur optique: DVD Super Multi DL. Système d'exploitation installé: Windows 10 Home. Couleur du produit: Noir

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Elément de format *
Boîte coquille
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Rétroéclairage à LED
Yes
Ratio de format d'image
16:9
Surface d'affichage
Mat
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® Core™ i7
Génération de processeurs
Intel® Core™ i7 de 7e génération
Modèle de processeur *
i7-7500U
Nombre de coeurs de processeurs
2
Processeur nombre de threads
4
Fréquence du processeur Turbo
3,5 GHz
Fréquence du processeur *
2,7 GHz
Bus informatique
4 GT/s
Le cache du processeur
4 Mo
Type de cache de processeur
Smart Cache
Socket de processeur (réceptable de processeur)
BGA 1356
Lithographie du processeur
14 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Séries de processeurs mobiles Intel Core i7-6500
Nom de code du processeur
Kaby Lake
Type de bus
OPI
Stepping
H0
Enveloppe thermique (TDP, Thermal Design Power)
15 W
Fréquence d'enveloppe thermique élevée configurable
2,9 GHz
Enveloppe thermique élevée configurable
25 W
TDP configurable vers le bas
7,5 W
Fréquence d'enveloppe thermique faible configurable
0,8 GHz
Tjunction
100 °C
Nombre maximum de voies PCI Express
12
Version des emplacements PCI Express
3.0
Configurations de PCI Express
1x2+2x1, 1x4, 2x2, 4x1
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
12 Go
Type de mémoire interne
DDR4-SDRAM
Element de la forme de mémoire
SO-DIMM
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
32 Go
Support de stockage
Capacité totale de stockage *
1 To
Supports de stockage *
HDD
Quantité de disques durs installés
1
Capacité disque dur
1 To
Vitesse de rotation du disque dur
5400 tr/min
Disque dur, taille
2.5"
Type de lecteur optique *
DVD Super Multi DL
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
SD
Graphique
Modèle d'adaptateur graphique discrêt *
NVIDIA® GeForce® 940MX
Carte graphique distincte
2 Go
À bord adaptateur graphique *
Yes
Adaptateur graphique *
Yes
Famille d'adaptateur graphique intégré
Intel® HD Graphics
Modèle d'adaptateur graphique à bord *
Intel® HD Graphics 620
Fréquence de base de carte graphique intégrée
300 MHz
Fréquence dynamique (max) de carte graphique intégrée
1050 MHz
Mémoire maximum de carte graphique intégrée
32 Go
Version DirectX de carte graphique intégrée
12.0
Version OpenGL de carte graphique intégrée
4.4
ID de la carte graphique intégrée
0x5916
Audio
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Résolution de la caméra avant
1280 x 720 pixels
Réseau
Wifi
Yes
Norme Wi-Fi *
Wi-Fi 5 (802.11ac)
Standards wifi
Wi-Fi 5 (802.11ac)
Ethernet/LAN
Yes
Bluetooth
Yes
Version du Bluetooth
4.0
Connectivité
Quantité de Ports USB 2.0 *
1
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Port DVI
No
Combo casque / microphone Port
Yes
Connecteur d' accueil
No
Type de port de chargement
DC-in jack
Veille et charge USB
Yes
Ports veille et charge USB
1
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier complet
Yes
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
64-bit
Langue du système d'exploitation
Italien
Logiciel de test
McAfee Internet Security Suite, Microsoft office 2016
Système d'exploitation installé *
Windows 10 Home
Caractéristiques spéciales du processeur
Intel Wireless Display Technology
Yes
Technologie My WiFi d'intel
Yes
Technologie Intel® Smart Response
Yes
Technologie de protection de l'identité d'Intel
Yes
Technologie Hyper-Threading d'Intel
Yes
Technologie Intel® Turbo Boost
2.0
Small Business Advantage (SBA) d'Intel
Yes
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ Technologie 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Quick Sync Video
Yes
Accès mémoire Intel Flex
Yes
Nouvelles instructions Intel AES
Yes
Technologie Trusted Execution d'Intel
No
Enhanced Halt State d'Intel
Yes
Intel VT-x avec Extended Page Tables (EPT)
Yes
Clé de sécurit Intel
Yes
Intel TSX-NI
No
Programme Intel Stable Image Platform Program (SIPP)
No
Garde SE
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel Clear Video pour MID
Yes
Intel® 64
Yes
Bit de verrouillage
Yes
États Idle
Yes
Technologies de surveillance thermique
Yes
Taille de l'emballage du processeur
42 x 24 mm
Set d'instructions pris en charge
AVX 2.0, SSE4.1, SSE4.2
Code de processeur
SR2ZV
Configuration CPU (max)
1
Les options intégrées disponibles
No
Lithographie graphiques et IMC
14 nm
Technologie Intel Virtualization Technology pour les E/S dirigées (VT-d)
Yes
Version de la technologie de protection d'identité Intel®
1,00
Version de la technologie de réponse Intel®ligente Intel®
1,00
Version SIPP (Intel® Stable Image Plateforme Program)
0,00
Version de la technologie de clé de sécurité Intel®
1,00
version de Small Business Advante (SBA) d'Intel®
1,00
Version Intel® TSX-NI
0,00
Technologie de vitalisation d'Intel® (VT-x)
Yes
ID ARK du processeur
95451
Processeur sans conflit
Yes
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
4
Autonomie maximum de la batterie
8 h
Puissance
AC adaptateur puissance
65 W
Poids et dimensions
Largeur
381,6 mm
Profondeur
259 mm
Hauteur (avant)
2,39 cm
Hauteur (arrière)
3,02 cm
Poids *
2,23 kg
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2016-10-30 01:06:57
Fr a recueilli 28 avis d’experts pour Acer Aspire E E5-575G-77FW Intel® Core™ i7 i7-7500U Ordinateur portable 39,6 cm (15.6") Full HD 12 Go DDR4-SDRAM 1 To HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Noir et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Commentaires sur l'avis Score
notebookcheck.biz
Updated:
2016-11-26 01:24:32
Configuration fournie pour un petit prix. Grâce au GPU GeForce GTX 950M et à un processeur de dernière génération Kaby Lake d'Intel, L'Acer Aspire E5-575G devrait faire tourner de manière fluide même les jeux les plus récents - et cela pour un prix compét...
Good rapport prixperformances excellent, bonne configuration matérielle, processeur véloce, GPU adapté pour le jeu, résolution Full HD, USB TypeC, autonomie excellente, slot M.2 disponible pour SSD, WiFi ac...
Bad très faible luminosité de l'écran, aucun OS Windows préinstallé disque dur lent, bridage lors des tests d'utilisation intensive...
80%
Marque Image Code produit produit Stock Prix de
Acer Aspire E E5-575-54TB Intel® Core™ i5 i5-7200U Ordinateur portable 39,6 cm (15.6") Full HD 6 Go DDR4-SDRAM 1,13 To HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Noir Acer Aspire E E5-575-54TB Intel® Core™ i5 i5-7200U Ordinateur portable 39,6 cm (15.6") Full HD 6 Go DDR4-SDRAM 1,13 To HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Noir
(show image)
NX.GE6EH.064 E5-575-54TB 0.00
(excl. VAT)
0 (incl. VAT)
Acer Aspire E E5-573G-388Q Intel® Core™ i3 i3-5005U Ordinateur portable 39,6 cm (15.6") HD 4 Go DDR3L-SDRAM 500 Go HDD NVIDIA® GeForce® 940M Windows 10 Home Noir, Blanc Acer Aspire E E5-573G-388Q Intel® Core™ i3 i3-5005U Ordinateur portable 39,6 cm (15.6") HD 4 Go DDR3L-SDRAM 500 Go HDD NVIDIA® GeForce® 940M Windows 10 Home Noir, Blanc
(show image)
NX.MW6ER.005 E5-573G-388Q 0.00
(excl. VAT)
0 (incl. VAT)