Acer logo

Acer Graphics Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100047
Info modified on:
16 Apr 2020, 10:21:37
Short summary description Acer Graphics Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Acer Graphics Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Type-C, Black, Acer, Switch 12 S Aspire R 13

Long summary description Acer Graphics Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Acer Graphics Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB connector type: USB Type-C. Product colour: Black, Brand compatibility: Acer, Compatibility: Switch 12 S Aspire R 13

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.