location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3 a315-58-56cu Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
a315-58-56cu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.ADDAL.00F
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 3 a315-58-56cu Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-1135G7 (8MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB DDR4-SDRAM & 1000GB HDD, 256GB SSD
Long product name Acer Aspire 3 a315-58-56cu Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver :
The long product name of Acer Aspire 3 a315-58-56cu Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1135G7 (8MB Cache), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel Iris Xe Graphics, LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Acer Aspire 3 a315-58-56cu Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
The official description of Acer Aspire 3 a315-58-56cu Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you’re at home, school, or work, get all the performance you need with the latest Intel or AMD Processors1; maintaining order and keeping your apps running consistently and smoothly.

Powerful Productivity
For better performance, the Aspire 3 uses the latest Intel® or AMD Processors1, has up to 16GB1 of memory, and delivers enough power to see you through your workday2. Work, play, or relax; do it all with powerful productivity.

Color-rich Display
The Full HD1 display keeps images and videos stunning while the narrow border offers-up more viewable space. To protect user’s eyes from harmful blue light, it also includes Acer BlueLightShield™.

High-speed Storage
With a combination of up to 1TB, M.2 PCIe SSD1, and up to 2TB HDD1 – users have plenty of storage for all of their media, work files, and more.

Plenty of Ports
With three USB ports, including two USB 3.2 Gen 1 and one USB 2.0, you’re always prepared for any situation – whether plugging in for a presentation or using the latest peripherals. If needed, you can also connect to an external display via the HDMI® port when the occasion calls for a larger screen.

Stay Connected
Users get easy updates to the latest information with a full range of connectivity options. Wi-Fi 5 (802.11ac) provides fast internet access. For enhanced video calls, this laptop also includes an optimized camera and microphones.

Purposeful Design
The practical design has been slimmed down to provide users with an easily portable device and even includes an ergonomic hinge1 that pulls in additional airflow from underneath the laptop.

Short summary description Acer Aspire 3 a315-58-56cu Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
This short summary of the Acer Aspire 3 a315-58-56cu Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3 a315-58-56cu, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.26 TB, Windows 11 Home

Long summary description Acer Aspire 3 a315-58-56cu Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
This is an auto-generated long summary of Acer Aspire 3 a315-58-56cu Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver based on the first three specs of the first five spec groups.

Acer Aspire 3 a315-58-56cu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver