location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One D270-26Dws Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D270-26Dws
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU.SGEEK.002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire One D270-26Dws Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - Intel Atom® N2600 1.6 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM 1 x 1 GB
  • - 320 GB
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 4 h
  • - Windows 7 Starter 32-bit
Warranty: 1 year ITW
Long product name Acer Aspire One D270-26Dws Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White :
The long product name of Acer Aspire One D270-26Dws Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom N2600 (1.6GHz, 1MB L2), 10.1" WSVGA LED (1024 x 600), 1GB DDR3 SDRAM, 320GB, Intel GMA 3650, 802.11b/g/n, webcam, Windows 7 Starter 32
More>>>
Acer Aspire One D270-26Dws Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White:
The official description of Acer Aspire One D270-26Dws Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A fabulous travel companion, the Aspire One D270 packs great features for fun and work in a compact size!

Comfortable design, cool colors
The Aspire One D270 netbook may be small, but it still boasts a 93% full-size keyboard for convenient typing, along with a multi-gesture touchpad that makes navigation easy. Choose from the array of cool colors -- Aquamarine, Espresso Black, Burgundy Red or Seashell White -- so you'll get your stuff done, and look good doing it!

Impressive operation
This netbook features a 10.1" widescreen display and runs on an Intel® Atom™ dual-core processor that provides smooth performance while conserving power. A hard disk drive up to 500 GB stores all your multimedia, and an HDMI® port lets you use this little netbook to watch high-def movies on a big-screen TV!

Effortless connectivity
The Aspire One D270 provides wired and wireless web surfing, email and social networking status updates anytime. There's also a built-in webcam and microphone for quality face-time with family and friends. What's more, optional 3G connectivity expands networking possibilities, and Bluetooth® 4.0 transfers files faster than ever.

Easy mobility
Weighing less than a 6-pack of soda and smaller than a National Geographic magazine, the Aspire One D270 netbook fits nicely in a backpack or handbag. And, you'll get up to 8 hours of juice with one charge of the Acer MiniGo adapter, so you're free to hit the road!

Short summary description Acer Aspire One D270-26Dws Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White:
This short summary of the Acer Aspire One D270-26Dws Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One D270-26Dws, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description Acer Aspire One D270-26Dws Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White:
This is an auto-generated long summary of Acer Aspire One D270-26Dws Intel Atom® N2600 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White based on the first three specs of the first five spec groups.

Acer Aspire One D270-26Dws. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.25 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 05:14:00
Uk has collected 31 expert reviews for Acer Aspire One D270-26Dws Netbook 25.6 cm (10.1") Intel Atom® N2600 1 GB DDR3-SDRAM 320 GB Windows 7 Starter White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
evogadget.com
Updated:
2013-09-26 05:13:53
Last month, Acer let it be known that they were set to receive preorders from people interested in their Aspire One D270. This netbook of theirs is the first model to feature Intel's Cedar Trail processor architecture. From its amount of DDR3, processor a...
Bottom line Now, the price for the Acer Aspire One D270 depends on the color you choose for your model. The white version is $284,61, the red one is $307,99 and the aquamarine one costs $279,99. But, whatever model you buy, this is definitely a laptop with great pot...
0%
apcmag.com
Updated:
2014-04-04 01:08:02
Netbooks were always a bit marginal, but the Acer Aspire One D270 shows that the category is still alive and kicking.Much better battery life than the Asus Eee PC 1025C. Packing a new Intel Atom N2600, 1GB DDR3-1066 RAM, a 320GB (5,400rpm) HDD, a 10.1i...
80%
apcmag.com
Updated:
2013-09-26 05:13:52
Netbooks were always a bit marginal, but the Acer Aspire One D270 shows that the category is still alive and kicking.Much better battery life than the Asus Eee PC 1025C. Packing a new Intel Atom N2600, 1GB DDR3-1066 RAM, a 320GB (5,400rpm) HDD, a 10.1i...
80%
notebookcheck.net
Updated:
2013-09-26 05:13:55
Konrad Schneid (translated by Liala Stieglitz), 05/03/2012 The Acer Aspire One D270 offers the latest Intel Atom processor generation based on Intel's Cedar Trail platform. For EUR 300, the buyer even gets a notebook with Bluetooth 4.0 that only a fe...
Good High battery performance, Elegant design, Bluetooth 4.0, Suitable for outdoor use...
Bad Weak system performance, Poor contrast, USB 2.0 only...
Bottom line The Acer Aspire One D270 won't impress anyone with its performance. Intel's new N2600 processor is only slightly faster than the old Atom N550 - enough for basic Office work, web surfing, and music and (standard definition) movies, but that's about it.The...
87%
techtree.com
Updated:
2013-10-20 14:03:42
Acer Aspire One D270 MRP: Rs 17,700 ( Windows 7 Starter ); Rs 15,700 ( Linux ) Street Price (As On 30-Apr-2012): Rs 18,400 ( Letsbuy.com ); Rs 17,500 ( Flipkart.com ); Rs 16,600 (with Linux in lieu of Windows 7 Starter) ( Flipkart.com ) Acer had recently...
Good Good performance, Small and lightweight, Great build quality, Good battery life, Wellpriced.
Bad Keys on the keyboard too close to each other, Trackpad buttons a bit hard to press...
Bottom line The Acer Aspire One D270 is a true upgrade in terms of not just hardware, but also performance and battery life. In addition to easily handling normal tasks, the ability to play 1080p videos flawlessly, earns it extra brownie points. The 10.1" screen is...
80%
Country Distributor
United Kingdom 1 distributor(s)