location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Switch Alpha 12 SA5-271P-3328 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Switch
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Alpha 12
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA5-271P-3328
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.LB9EG.007
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Switch Alpha 12 SA5-271P-3328 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Silver
  • - Intel® Core™ i3 i3-6100U 2.3 GHz
  • - Touchscreen 30.5 cm (12") 2160 x 1440 pixels IPS LED backlight 3:2
  • - 4 GB LPDDR3-SDRAM
  • - 128 GB SSD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 37 Wh 8 h 45 W
  • - Windows 10 Pro 64-bit
Long product name Acer Switch Alpha 12 SA5-271P-3328 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Silver :
The long product name of Acer Switch Alpha 12 SA5-271P-3328 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12", 2160 x 1440, IPS, Multi-Touch, Intel Core i3-6100U 2.3GHz, Intel HD Graphics 520, 4GB LPDDR3, 128GB SSD, USB Type C, LiPo 4870 mAh, 1.25 kg, Windows 10 Pro 64-bit
More>>>
Acer Switch Alpha 12 SA5-271P-3328 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Silver:
The official description of Acer Switch Alpha 12 SA5-271P-3328 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superb performance without the noise
This lightweight 2-in-1 uses a space-age heat pipe cooling system to cool its high-performance CPU, so you get powerful computing without ever hearing the whine of a fan. Sporting a powerful 6th generation Intel® Core™ processor1, the Switch Alpha 12 is the perfect blend of productivity, portability and flexibility.

Take your office with you
This thin and light device slips into your bag and disappears, only to reappear when you need to get work done. The full-size keyboard also features deep key travelling depth (1.4mm) for comfy and accurate typing. Adjust the kickstand to tilt the screen to the exact angle you need.

Cool, quiet and powerful
The Switch Alpha 12 makes no noise because it has no whining fan, and that's because it has a fan-less heat pipe CPU cooling system, Acer LiquidLoop™, that effectively cools the powerful CPU under its hood. Cool, quiet power – that pretty much sums up this great device.

The perfect port
This 2-in-1's powerful capabilities are extended seamlessly to external devices via a USB 3.1 Type-C™ port. This impressive port transfers data super-fast and streams high-res video to premium displays without a hitch. You can also recharge external devices like smartphones via this port.

Great audio and visuals
Your videos will look and sound perfect, thanks to a 12" touchscreen with 2160x1440 resolution and two front-facing speakers that offer fuller, more immersive sound.

Pro-level options
All models come with built-in TPM, and all models can connect to an optional WiGig dock2 for high-speed wireless data transfers. You can also transform the Switch Alpha 12 into a PC with desktop-grade performance via an optional external USB Type-C™ dock2. Choose models with Windows 10 Pro if you need professional-grade software. Jot down ideas and notes with an optional Acer Active Pen2.

Short summary description Acer Switch Alpha 12 SA5-271P-3328 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Silver:
This short summary of the Acer Switch Alpha 12 SA5-271P-3328 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Switch Alpha 12 SA5-271P-3328, Intel® Core™ i3, 2.3 GHz, 30.5 cm (12"), 2160 x 1440 pixels, 4 GB, 128 GB

Long summary description Acer Switch Alpha 12 SA5-271P-3328 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of Acer Switch Alpha 12 SA5-271P-3328 Intel® Core™ i3 i3-6100U Hybrid (2-in-1) 30.5 cm (12") Touchscreen 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

Acer Switch Alpha 12 SA5-271P-3328. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Silver