location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Switch 10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW5-012-192E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.L4TAA.021
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:00:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Grey, Silver
  • - Intel Atom® Z3735F 1.33 GHz
  • - 25.6 cm (10.1") 1280 x 800 pixels 16:10
  • - 32 GB DDR3L-SDRAM
  • - 32 GB Flash
  • - Intel® HD Graphics
  • - 4.0
  • - Lithium Polymer (LiPo) 18 W
  • - Windows 8.1 32-bit
Long product name Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver :
The short editorial description of Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver

Intel Atom Z3735F (1.33/1.83GHz), 2GB DDR3L, 32GB Flash, 10.1" multi-touch LED, 1280 x 800, Intel HD Graphics, 802.11a/b/g/n, Bluetooth 4.0+HS, Windows 8.1 (32-bit)
More>>>
Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver:
The official marketing text of Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver as supplied by the manufacturer

Super-strength glass
The new-generation Gorilla® Glass 3 makes your display tougher than ever with Native Damage Resistance. Gorilla® Glass 3 provides 3x better scratch resistance and reduces existing scratch visibility.

A mode for every instant
The Aspire Switch 10 is powered by an Intel® Atom™ CPU and transforms into four distinct modes that enable you to multitask in any environment. Detach and use it as a tablet, get tasks done in laptop mode, pivot its screen to share or flip to watch a movie when space is limited.

Acer Snap Hinge™
Flip, rotate or detach in a snap – the Aspire Switch 10's unique Acer Snap Hinge uses the invisible force of magnetism to provide a latch-less docking solution that lets you smoothly remove and re-attach the keyboard to the display.

Brushed aluminum design
Acer's innovative nano-imprint technology (NIL) offers a wide range of stylish laptop cover options using new environmentally-friendly manufacturing processes. The rear cover of the Aspire Switch 10 is made from aluminium and NIL technology and is finished with a gentle grey brush stroke, creating an elegant and unique design.

Super thin and feather light
At a mere 8.9 mm thin in tablet mode, the Aspire Switch 10 transforms into one of the slimmest 2-in-1 laptops you can buy. It weighs in at just 1.17 kg, so you can effortlessly keep the Aspire Switch 10 at your side all day long.

Zero Air Gap
Zero Air Gap technology unites touch and sight better than ever for a truly impressive touchscreen experience. This technology directly bonds the module to the touch panel thereby eliminating reflections, which can degrade contrast and viewing angles, especially in sunlight conditions.

Acer LumiFlex™ display
Whether you're an indoors person, an outdoors person, or a bit of both, the Aspire Switch 10 is designed to be used every day, everywhere you go. Its Acer LumiFlex™ display technology provides optimized color control that lets you watch videos and share photos even under the sun.

Short summary description Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver:
This short summary of the Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Switch 10 SW5-012-192E, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 32 GB

Long summary description Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver:
This is an auto-generated long summary of Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver based on the first three specs of the first five spec groups.

Acer Aspire Switch 10 SW5-012-192E. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey, Silver
Form factor *
Convertible (Detachable)
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor *
Z3735F
Processor number of cores
4
Processor threads
4
Processor boost frequency
1.83 GHz
Processor frequency *
1.33 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 592
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Atom Z3700 Series
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Scenario Design Power (SDP)
2.2 W
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR3L-SDRAM
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Flash memory
32 GB
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
311 MHz
On-board graphics card burst frequency
646 MHz
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
DVI port
No
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system architecture
32-bit
Operating system installed *
Windows 8.1
Processor special features
Intel Wireless Display (WiDi) Technology
No
Processor special features
Intel My WiFi Technology
No
Intel Smart Connect Technology
No
Intel Anti-Theft Technology
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Identity Protection Technology
No
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel Matrix Storage Technology
No
Intel HD Audio Technology
No
Intel Active Management Technology
No
Enhanced Intel SpeedStep Technology
No
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
No
Thermal Monitoring Technologies
No
Processor package size
17 x 17 mm
Processor code
SR1UB
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
80274
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity
5910 mAh
Power
AC adapter power
18 W
Security
Cable lock slot
No
Weight & dimensions
Width
261.6 mm
Depth
177.8 mm
Height
10.2 mm
Weight *
1.17 kg
Packaging content
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel Virtualization Technology
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 01:24:15
Uk has collected 185 expert reviews for Acer Aspire Switch 10 SW5-012-192E Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 32 GB DDR3L-SDRAM Flash Windows 8.1 Grey, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pocket-lint.com
Updated:
2016-11-05 01:24:13
The Acer Aspire Switch 10V is a nifty little number that runs Intel's latest processor, Cherry Trail, and is powered by Intel's new Atom X5-Z8300. This reasonably lightweight tablet features a magnetic dock, chiclet keyboard, and an easy-to-use trackpad...
0%
techradar.com
Updated:
2016-11-05 01:24:13
Acer has been chasing after the hybrid laptop dream for a long time. Quirky iterations, such as the Aspire P3 and the Aspire R15 were interesting experiments, but they all failed to strike the right balance between a laptop and tablet. Today, the company...
0%
techradar.com/au/
Updated:
2016-11-05 01:24:13
Acer has been chasing after the hybrid laptop dream for a long time. Quirky iterations, such as the Aspire P3 and the Aspire R15 were interesting experiments, but they all failed to strike the right balance between a laptop and tablet. Today, the company...
0%
apcmag.com
Updated:
2016-11-05 01:24:14
The 10.1-inch display packs a super crisp 1920 x 1200 pixels, and is protected by the latest Gorilla Glass 3 material. Viewing angles are excellent, as is the image quality, thanks to the IPS display used within. The entire unit weighs in at 1.17kg, makin...
70%
goodgearguide.com.au
Updated:
2016-11-05 01:24:14
Acer's Aspire Switch 10 Pro is a hybrid Windows 8.1-based device that's aimed primarily at the education and business markets. It's a tablet device first and foremost, but it ships with a keyboard base that allows it to also be used as a notebook or as a...
Good Excellent screen, Tablet has built-in USB and HDMI, MIcroSD slot, Front-facing speakers...
Bad Keyboard doesn't feel great, Touchpad was 'sticky', Too top-heavy...
70%
pcworld.co.nz
Updated:
2016-11-05 01:24:14
Acer's Aspire Switch 10 Pro is a hybrid Windows 8.1-based device that's aimed primarily at the education and business markets. It's a tablet device first and foremost, but it ships with a keyboard base that allows it to also be used as a notebook or as a...
Good Excellent screen, Tablet has built-in USB and HDMI, MIcroSD slot, Front-facing speakers...
Bad Keyboard doesn't feel great, Touchpad was 'sticky', Too top-heavy...
Bottom line Read more Lexus IS 300h F Sport review: Adding sports appeal to the economical hybridThe simple notch and magnet design for holding the tablet to the base is a good one, though we can't help but feel as though there should be more to this product. As a no...
70%
coolsmartphone.com
Updated:
2016-11-05 01:24:14
Acer have sent us to Edinburgh and have loaned us a number of devices – the Acer Liquid Leap (a fitness band), the Acer Liquid Jade (a shockingly slender smartphone), the Iconia Tab 8 and the device I'm using to type this out – the Aspire Switch 10.I'll b...
Bottom line The Switch 10 is powered by an Intel Atom Z3735F quad-core CPU and the keyboard is both sleek and easy to use, even if it isn't quite full size.It also has 1 USB port, Bluetooth, WiFi, a HD webcam, microphone and 8 hours of battery life.As a tablet alone...
0%
techradar.com
Updated:
2016-11-05 01:24:14
The Acer Aspire Switch 10 is a hybrid tablet, with a 10.1-inch screen and a detachable keyboard dock. Although its £299 price tag puts it in the same ballpark as many ARM-powered Windows RT tablets, it comes with the 32-bit version of full-fat Windows 8.1...
Good Solid battery life, Vibrant screen, Nicely priced...
Bad Cheap build quality, Unimpressive benchmark scores, Acer bloatware...
Bottom line The Acer Aspire Switch 10 is a reasonable tablet for the money, but the overall experience isn't anywhere near as good as the top tablets from the likes of Apple, Samsung or Sony. It doesn't feel as good to hold, and can be quite slow when running full x...
60%
fatducktech.com
Updated:
2016-11-05 01:24:14
The Acer Aspire Switch 10 Pro is a little cheaper than a Surface Pro 3 or Yoga Pro 3 — but there's a reason for that.Everyone, it seems, is doing convertible laptops these days with split tablet sections. In a way, that's been an inevitability ever since...
0%
gizmodo.com.au
Updated:
2016-11-05 01:24:14
More and more, we're starting top see thin tablets that don't compromise on performance to deliver a normal and usable computing experience. You can equally use these devices for everyday productivity, for watching movies on a long plane trip, or for chec...
Good Versatile four-mode design, Decent screens, Relatively good keyboard...
Bad Mediocre battery life, Questionable hinge design, Hard drive inside keyboard dock...
Bottom line Acer Switch 1077LikeVersatile four-mode design.Decent screens.Relatively good keyboard.Don't LikeMediocre battery life.Questionable hinge design.Hard drive inside keyboard dock.Do you need a tablet that can also function (almost) perfectly well as a prope...
77%
gadgetguy.com.au
Updated:
2016-11-05 01:24:14
Acer's 10 inch Windows tablet hasn't been updated since Windows 8 first came out , and that was two years ago, so what has Acer been cooking up, and does it have the potential to replace your portable PC?Inside the Acer Switch 10, it's very familiar fare...
Good An interesting take on the multi-mode hinge; Keyboard has a 500GB hard drive inside; Tablet storage can be upgraded with microSD;...
Bad Screen has a relatively low resolution; Battery is pretty mediocre; 32GB option has virtually no storage (14GB) when out of the box; Magnets are a touch too strong, and you'll find the tablet won't always line up properly when attached to the dock; Very s...
Bottom line Acer's play for the hybrid tablet space is an interesting one, but there are clear signs of it being a first generation product, with some design issues and a battery that needs some serious work, especially with Acer's suggestion of up to eight hours for...
70%
stuff.tv
Updated:
2016-11-05 01:24:14
As with most laptop-tablet hybrids, the Acer Switch 10 comes in two bits. There's the 10.1-inch tablet bit and the base bit it plugs into.Acer has done its best to make fitting the two together easy. There are no release buttons, no complicated click-and-...
Bottom line Acer Aspire Switch 10 verdict Open Gallery The Acer Switch 10 is the best Windows tablet Acer has so far produced. It's affordable, portable and flexible. Look at it as a pure tablet and the square-edged ergonomics and battery life are issues, b...
80%
pcadvisor.co.uk
Updated:
2016-11-05 01:24:15
Tech firms are still trying to crack the hybrid laptop/tablet category and Acer's latest effort is the Aspire Switch 10 . Read : The 25 best tablets of 2014 . The Switch 10 is of the Windows 8.1 variety and can be picked up for £289 – cheaper than rival...
0%
digitalversus.com
Updated:
2016-11-05 01:24:15
The Aspire Switch 10 is Acer's latest convertible notebook. It's a 10-inch tablet that attaches to a keyboard dock via a magnetic hinge, thereby transforming it into a laptop PC. Like Lenovo's Yoga range , the Switch 10 can be used in a variety of positio...
Good Light and compact, Good keyboard, Low heat, Battery life (6 hrs 45 min)...
Bad Not many ports, Lowperformance CPU and GPU, Poor sound quality, Low available onboard storage space on our 32 GB model...
Bottom line The Acer Aspire Switch 10 is a fun, useful laptop/tablet, but only if you're looking for an inexpensive device to do word processing, web browsing, watching shows or playing tablet-oriented games on. You'll even get great battery life to boot. But anythin...
60%
techadvisor.co.uk
Updated:
2016-11-05 01:24:15
At its New York launch event earlier this year, Acer announced its new hybrid tablet and laptop with Windows 8. Here's our full Acer Aspire Switch 10 review. Read : The 25 best tablets of 2014 . The Switch 10 comes pre-installed with Windows 8.1 and can...
Bottom line Although the Acer Aspire Switch 10 is very affordable, it's another hybrid which is neither great at being a laptop nor a tablet. It's both bulky and fiddly. We like the IPS screen and the multi-mode ability thanks to the magnetic hinge (minus the top hea...
60%
ouritdept.co.uk
Updated:
2016-11-05 01:24:15
Does the Acer Aspire Switch 10 have what it takes to compete with growing list of affordable tablet-laptop hybrid devices on the marketplace?Over the past 12 months, we have noticed a sharp increase in laptop-tablet hybrid quotation requests from our cust...
Good Fantastic value for money, Good battery life for the cost, Includes Windows 8.1, Nice and light when used as either a tablet or laptop, Snap hinge Magantised docking technology is intuitive...
Bad Average quality screen, Poor quality trackpad, Trackpad positioning will annoy some, Not the most aesthetically pleasing Hybrid on the market...
70%
expertreviews.co.uk
Updated:
2016-11-05 01:24:15
With the tablet’s brushed aluminium-style back, flat edges and rounded corners, its design is pleasing if not groundbreaking . At 585 grams, it's not too heavy, and our arms didn’t become tired when we held it for protracted periods. Add the keyboard sect...
Bottom line A decent convertible, but its poor keyboard and lack-lustre performance makes the Asus T100 a better buy...
60%
Digitaltrends.com
Updated:
2016-11-05 01:24:15
Acer has a mixed history in the hybrid PC market. The company's early attempts, like the Aspire R7 convertible and the Iconia W700 , offered quick processors and attractive displays at affordable prices. More recent entries like the TravelMate X313 , howe...
Good Solid construction, Sturdy docking hinge, Light and slim, Long battery life, Microsoft Office 2013 included, Runs cool and silent, Good value...
Bad Small keyboard, Lackluster display, Poor 3D performance...
Bottom line In a recent criticism of hybrid PCs , we pointed out several factors that are holding them back, including a lack of ideal display size, so-so performance, and Windows itself. Acer's Aspire Switch 10 does not address any of these problems and, as a resu...
75%
pocket-lint.com
Updated:
2016-11-05 01:24:15
The PC era is on its deathbed and manufacturers are reacting in experimental and interesting ways to evolve the market. The Acer Switch 10 is a multi-positional laptop-meets-tablet device, and while it's far from the first device to proposition such a con...
Good Affordable Windows 8.1, decent screen viewing angle, magnetised docking mechanism works well, multi-position for varied use...
Bad Not as elegant as Lenovo Yoga solution, not HD resolution, deep trackpad depress, trackpad too far user-side, top-heavy in laptop form...
Bottom line Although the Acer Aspire Switch 10 doesn't offer any striking new innovations, it will hook its customers in from a price perspective. Because this device ticks enough boxes to see all out war between itself and the Asus T100. If you're after Window...
80%
thunderbaylive.com
Updated:
2016-11-05 01:24:15
Lisa Gade reviews the Acer Aspire Switch 10, a $379 full Windows 8.1 10.1″ convertible/hybrid/transformer laptop and tablet in one. The Switch 10 has a 2 piece design where the tablet separates from the keyboard dock, much like the Asus Transformer T100...
0%
Theinquirer.net
Updated:
2016-11-05 01:24:15
Despite Acer's pessimism surrounding Windows, the Switch 10 arrives running Microsoft's Windows 8.1 operating system, with the device's 10in touchscreen allowing users to navigate the software by touch. The add-on keyboard means the device can also be use...
Bottom line At £299, the Acer Aspire Switch 10 is a sound choice for those in the market for a hybrid Windows 8 device. While it lacks the top-end feel of Lenovo's Yoga line and Microsoft's Surface 2 tablets, it is a nicely designed device and doesn't make too many c...
0%
trustedreviews.com
Updated:
2016-11-05 01:24:15
Where Laptop and Tablet Meet The Acer Aspire Switch 10 is a Windows 8.1-powered convertible laptop-tablet. However, its clever hinge means that it can – at a stretch – claim to be a 4-in-1 device rather than one with just a dual purpose. Acer Aspire Switc...
Bottom line There's nothing radically new about the Acer Aspire Switch 10, but versatility and price will make it attractive to many people out to buy a tablet that's already prepped to let you do serious work on. There are some minor design and build worries, but we...
0%
T3.com
Updated:
2016-11-05 01:24:15
Acer Aspire Switch 10 review Love It's affordable It runs well It's versatile Hate Feels cheap Cramped keyboard Top-heavy as a laptop The Acer Aspire Switch 10 is one of the most affordable laptop/tablet hybrids we've seen. At £300, it's a lot cheaper than the Lenovo Yoga 2 11, and Asus Transformer Book Trio. But what do you have to sacrifice? Let's find out...
Good It's affordable, It runs well, It's versatile...
Bad Feels cheap, Cramped keyboard, Top-heavy as a laptop...
Bottom line The Acer Aspire 10 makes a few compromises: it feels plasticky, the keyboard is cramped, and its innards aren't going to win any awards. But it's perfectly fine for day-to-day computing, either in laptop or tablet mode. And it undercuts most of the compet...
80%
tbreak.ae
Updated:
2016-11-23 01:10:49
The Acer Aspire Switch 10 is just one of the many new hybrid devices that have come into the market, combining a laptop and tablet into one portable solution. A detachable keyboard means that you can take the Switch 10 around with you to watch media on or...
Good Flexible design, Decent keyboard...
Bad Topheavy, Average battery, Occasional performance lags...
Bottom line The Switch 10 is an easy to use device that allows you to properly use it in tablet mode without a physical keyboard annoying you at the back. Switching between tablet and laptop use is easy, but the downside is that when it comes to actual performance...
64%
chip.com.my
Updated:
2016-11-23 01:10:50
In the past few years, mobile computing has seen a variety of changes in terms of form factors and usage patterns. Users are now given the opportunity to choose from an assortment of specs when looking for a portable machine. Be it one that provides the p...
Good Great build quality, Affordable...
Bad Mediocre performance...
Bottom line The Acer Aspire Switch 10 2-in-1 notebook is the device for users who are on the move and in need a device that allows you to work and play all at once. Its detachable form factor allows you to use it as a notebook, a tablet or a propped up display depen...
0%
stuff.tv/my/
Updated:
2016-11-23 01:10:50
As with most laptop-tablet hybrids, the Acer Switch 10 comes in two bits. There's the 10.1-inch tablet bit and the base bit it plugs into.Acer has done its best to make fitting the two together easy. There are no release buttons, no complicated click-and-...
Bottom line The Acer Switch 10 is the best Windows tablet Acer has so far produced. It's affordable, portable and flexible.Look at it as a pure tablet and the square-edged ergonomics and battery life are issues, but as a whole package it makes quite a lot of sense.Th...
80%
yugatech.com
Updated:
2016-11-23 01:10:50
The Acer Aspire Switch 10 is one of those new breed of netbooks that is small in size, modest in price, but big on features and performance. It features a 10.1-inch touchscreen display, powered by an Intel Atom quad-core CPU, capable of changing into four...
Good Portable size, Metallic build, Multi-mode capabilities, Good display quality, Sub-Php20K price tag, Good performance for its caliber, Good battery life...
Bad Small display size, Small keyboard, Only one USB port available, Weak speakers, Limited internal storage (22.3GB usable)...
Bottom line To conclude, the Acer Aspire Switch 10 is an embodiment of what a new netbook should be. It has a great build, portable design, affordable price tag, and capable of multiple modes – a feature that is mostly found on more expensive laptops.There would be t...
0%
lowyat.net
Updated:
2016-11-23 01:10:50
Somehow, there are not much Intel Bay Trail products out there despite it being capable of running full version of Windows 8 . If you are in the same boat of thoughts with me regarding this particular observation, well…the Intel Bay Trail product pool in...
0%
gadgets.ndtv.com
Updated:
2016-11-23 01:10:49
However there has to be some give and take. You can't expect to have every possible feature at this price level. Most of what we've seen are basically tablets with flimsy keyboard stands, such as the Notion Ink Cain, Swipe Ultimate and Croma 1177. While t...
Good Good, Solid keyboard, 500GB hard drive, Lightweight and portable...
Bad Awful screen, Limited connectivity, Average battery life...
Bottom line In many ways, this is a current-day netbook. It serves its purpose and has a very reasonable price tag, but it isn't entirely satisfying to use. You cannot really enjoy videos on this screen and even basic tasks require some adjustment. The keyboard is ha...
60%
fonearena.com
Updated:
2016-11-23 01:10:50
As the tech industry moves to convergence with tablets arguably replacing laptops and hybrids replacing both of them, we're seeing many new devices released that serve the purpose of acting as both your tablet and your laptop. Often all it takes is a keyb...
Bottom line As a Mac OS X user, I wasn't expecting to be wowed by Acer's latest hybrid but the device actually grew on me. Through the 36 hours, I noticed that it offered around 7 hours battery life on a full charge which is more than an average laptop but less than...
0%
tablets-help.com
Updated:
2016-11-23 01:10:50
Acer Aspire Switch 10 is a 10.1 inch 2 in 1 touchscreen laptop. It is running on Windows 8.1 OS. It is packed by Intel Atom Quad-Core 1.33 GHz Processor along with 2 GB LPDDR3 RAM. It is available in silver color for $359.99 at amazon.com and for £290 at...
Good 2 in 1 flexible device, Good battery support, Quad core processor...
Bad Disappointing camera configuration, Only 32 GB memory...
0%
pcworld.in
Updated:
2016-11-23 01:10:50
Acer tries to do Lenovo's Yoga-series laptops one better with its Switch 10: This 2-in-1 can fold into tent, presentation and tablet modes just like those famous convertibles. But Acer's 10-inch display can be completely detached from its keyboard dock to...
0%