location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Switch 10 V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW5-014-11D9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.G63EZ.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black, Grey
  • - Intel Atom® x5-Z8300 1.44 GHz
  • - Touchscreen 25.6 cm (10.1") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 2 GB LPDDR3-SDRAM
  • - 564 GB HDD+SSD
  • - Intel® HD Graphics
  • - Ethernet LAN Bluetooth 4.0
  • - Lithium Polymer (LiPo) 18 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey :
The long product name of Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom x5 Z8300 (2M Cache, 1.44 GHz), 10.1" Full HD (1920x1080) LED, 2GB DDR3, 500GB SATA HDD + 64GB SSD, Intel HD Graphics, Gigabit Ethernet, WLAN 802.11a/b/g/n, Bluetooth 4.0, HD Webcam, Windows 10 Home 64-bit
More>>>
Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey:
The official description of Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work harder, play harder
The Aspire Switch 10 V is a powerful and stylish metal-clad laptop that snaps into a tablet with superb fluency, thanks to its ground-breaking magnetic hinge, the Acer Snap Hinge™ 2. Windows 10, an Intel® Atom™ x5 processor and a USB Type-C port makes this one of the most powerful and useful 2-in-1s around.

Snap perfectly every time
Our Acer Snap Hinge™ 2 improves on the original by having a guide plane added. This guides the connectors so you can easily snap the keyboard on without missing your mark. Snap effortlessly between four very useful modes: laptop, tablet, tent (great for placing on ledges and window sills), and display mode.

The power of USB Type-C
This device’s USB Type-C port delivers much higher data-transfer speeds than USB 3.0. Aside from fast-streaming through this port, you can also use it to charge your laptop and to charge any connected device – nice!

Metallic elegance
The Switch 10 V looks sleek and professional. That’s because we clad its body in lustrous metal that we then imprinted with a sophisticated fabric-like pattern, resulting in a superbly attractive device that will impress your friends and colleagues.

Powerful processing
This 2-in-1 can smoothly power through the toughest tasks, thanks to its impressive Intel® Atom™ x5 processor. This processor offers very competitive graphics and gaming performance, as well as improved power efficiency.

Fast wireless internet
The powerful processor works with 802.11abgn MIMO wireless hardware to deliver extremely fast downloads and very smooth browsing and video-streaming experiences. Bluetooth 4.0 adds ultrafast short-range connections to the mix.

The Windows 10 edge
Windows 10 blends all the best features of Windows 7 and Windows 8.1 and adds some very useful improvements. It also puts the familiar Start menu back where everybody wants it to be; only a click away at the bottom left of the screen.

Lock your data with a snap
Acer SwitchLock™ technology1 lets you pair the keyboard with the tablet. This means the hard drive on your keyboard automatically locks when you snap the tablet off and it can only be unlocked by snapping the tablet back on the keyboard – for superior data security.

Premium features
Some of the other highlights of this 2-in-1 is its vivid 10.1” display (Full HD with IPS2 and zero-air-gap tech) with a super-tough Gorilla® Glass screen, two cameras, dual front-facing speakers with Dolby® Audio™, an optional Active Stylus for very accurate drawing and writing and much more!

Short summary description Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey:
This short summary of the Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Switch 10 V SW5-014-11D9, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1920 x 1080 pixels, 2 GB, 564 GB

Long summary description Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey:
This is an auto-generated long summary of Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey based on the first three specs of the first five spec groups.

Acer Aspire Switch 10 V SW5-014-11D9. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 564 GB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Fast wireless internet

The powerful processor works with 802.11abgn MIMO wireless hardware to deliver extremely fast downloads and very smooth browsing and video-streaming experiences. Bluetooth 4.0 adds ultrafast short-range connections to the mix.

Snap perfectly every time

Our Acer Snap Hinge™ 2 improves on the original by having a guide plane added. This guides the connectors so you can easily snap the keyboard on without missing your mark. Snap effortlessly between four very useful modes: laptop, tablet, tent (great for placing on ledges and window sills), and display mode.

The power of USB Type-C

This device's USB-C port delivers extremely fast data-transfer speeds. This allows you to transfer highly compressed data to external devices — super-fast transfers for a super-smooth experience.

Metallic elegance

The Switch 10 V looks sleek and professional. That’s because we clad its body in lustrous metal that we then imprinted with a sophisticated fabric-like pattern, resulting in a superbly attractive device that will impress your friends and colleagues.

Powerful processing

This 2-in-1 can smoothly power through the toughest tasks, thanks to its impressive Intel® Atom™ x5 processor. This processor offers very competitive graphics and gaming performance, as well as improved power efficiency.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:47:51
Uk has collected 12 expert reviews for Acer Aspire Switch 10 V SW5-014-11D9 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Full HD Intel Atom® x5-Z8300 2 GB LPDDR3-SDRAM 564 GB HDD+SSD Windows 10 Home Black, Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 18:47:51
Fighting spirit. A small 10-inch convertible from Acer has high ambitions and it turns out to be competitive thanks to a decent display as well as good input devices. Good: The 2-in-1 waives an active cooling solution and is therefore always silent...
Good fanless, usable input devices, bright display...
Bad no 180 degrees mode, weight distribution...
Bottom line The Acer Aspire Switch 10V is a solid and inexpensive mobile companion. The chassis leaves a good impression in general; the only annoying issue is the weight distribution between the tablet and the keyboard unit. Still, the attached input devices are con...
78%