location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9-793-79XV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.Q1UED.006
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 43.9 cm (17.3") 4K Ultra HD 3840 x 2160 pixels IPS LED backlight 16:9
  • - 32 GB DDR4-SDRAM
  • - 1.26 TB HDD+SSD DVD±RW
  • - NVIDIA® GeForce® GTX 1070 6 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 3 h 230 W
  • - Windows 10 Home 64-bit
Long product name Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (2.8GHz, Cache 6MB, 4 Cores), 43.942 cm (17.3") 4K Ultra HD (3840 x 2160), 32GB DDR4-SDRAM , 1000GB HDD + 256GB SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1070 (6GB, GDDR5), Gigabit LAN, WLAN 802.11ac, Windows 10 Home 64-bit
More>>>
Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Predator 17
Keep cool as you fly through the hottest parts of the galaxy with advanced thermal technology.

Keep Cool
Inject some Cooler Master cold to keep heat down and performance up. Swap in Predator FrostCore for intense gaming sessions.

Kill Lag
We could all use a little less lag. Take control of your connections with Killer DoubleShot ProTM

Front
Hard angles and aggressive accents were inspired by intergalactic battlecruisers.

Back
Architecturally designed air exhaust vents ensure a bold look from any angle.

Make It Yours
PredatorSense software puts advanced gaming tweaks at your disposal for a unique gaming experience.

SoundPound 4.2
Predator SoundPound 4.2 boasts four speakers, two subwoofers and Dolby® AudioTM for deep sound immersion.

Short summary description Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator 17 G9-793-79XV, Intel® Core™ i7, 2.8 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1.26 TB

Long summary description Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Predator 17 G9-793-79XV. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 06:32:02
Uk has collected 58 expert reviews for Acer Predator 17 G9-793-79XV Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
ultrabookreview.com
Updated:
2020-02-01 06:32:00
Last year I reviewed the Acer Predator 17 G9-791 , which was Acer's first attempt at a proper gaming laptop. I liked it, and buyers liked it as well, based on the high ratings and reviews posted on various online sources (an average of between 4.2 to 4.5...
Good well built; good display with GSync support; solid performance and excellent thermals, leaving room for overclocking; capable speakers; well priced...
Bad massive and heavy for this day and age; flashy LEDs and design elements; slow WiFi once you get away from the router; screen bleeding; rather poor keyboard feedback; short battery life due to GSync support...
Bottom line The Acer Predator 17 G9-793 builds on the previous Predators and adds-on Nvidia GTX 1070 graphics, GSync support and a Thunderbolt 3 port, so it's going to be a good buy for those of you on a mid-budget looking to get a solid 17-inch gaming laptop. On the...
75%
en.zinggadget.com
Updated:
2020-02-01 06:32:02
Back on December 2015, Acer has launched the ‘Predator' series gaming laptop, desktop, tablets and even G-Sync enabled monitor on Malaysian gadget market. The launch of Predator series also marks their plan venturing into the competitive world of mobile g...
Bottom line The Predator 17 is Acer first venture in the mobile gaming industry. Sporting state of the art Intel Core i7 6th generation processor and enthusiast grade Nvidia GTX 980M graphics card, the Predator 17 can easily satisfy your gaming needs. With a price ta...
0%
topnewreview.com
Updated:
2020-02-01 06:30:59
The Acer Predator 17 is an old-school gaming laptop; it's big, heavy, and mighty expensive. But it's also kick-arse fast, able to whip through The Witcher 3's highest settings without batting an eye-lid. In this era of ultraportable, wannabe, gaming lapto...
0%
notebookcheck.net
Updated:
2020-02-01 06:31:09
4K Gaming. The Acer Predator series stands for classical gaming notebooks, which – in contrast to some of their slim siblings – are purely trimmed for performance. After we tested the Skylake version of the Predator 17 in September of 2016, now the Kaby-L...
Good future-proof features (amount of RAM, etc.), optical drive or additional fan, illuminated keyboard with macro keys, optional GPU overclocking, excellent UHD display, very high performance, Thunderbolt 3, NVMe-SSD, G-Sync...
Bad touchpad is set into the case very deep, design is a matter of taste, limited maintenance, poor battery life, high weight, thick case...
87%
hw4all.com
Updated:
2020-02-01 06:31:59
At the end of last year, Acer introduced the first gaming notebooks in the Predator family, who have been very successful. Now the Taiwanese manufacturer puts a line in the new generation of graphics cards NVIDIA Pascal. We just prepared a review of the n...
Good High performance in games and work applications, Simple but stylish design, Good keyboard, Many different functions...
Bad Not the best touchpad and display, The relatively high price...
Bottom line As previously tested Acer the Predator 15, the new 17-inch Acer has become a great gaming laptop. Updating GPU is welcome. With the new video card Pascal received a laptop gaming performance, but increased and efficiency. NVIDIA GeForce GTX 1070 graphics...
0%
laptopmedia.com
Updated:
2020-02-01 06:31:59
One of the most anticipated notebooks this year are the ones featuring the new Pascal GPU from NVIDIA – the GTX 1070. Shortly after the official release of the first wave of Pascal-powered mobile chips, Acer was one of the first to offer their top-shelf g...
Good Excellent build quality, Slightly thinner and lighter than before, Comfortable and updated long-travel keyboard, Flawless 4K UHD screen suitable for color-sensitive work, No PWM across all brightness levels, Added native G-Sync support, Supports two M.2 P...
Bad The charging brick is quite hefty (931 g), One of the M.2 slots supports a hard to find 22110 standard, Ports are overcrowded on the right side of the laptop, No iGPU (Intel HD Graphics 530), Subpar battery performance...
Bottom line Most of the perks and flaws from the previous generation Predator 17 are present here as well but the minor adjustments and the major hardware changes take the laptop into a completely different league. It even makes us wonder, why Acer released the Preda...
0%
notebookcheck.net
Updated:
2020-02-01 06:32:00
The Mighty Giant. Just this May, we reviewed the Predator 17 G9-792 with GTX 980M GPU. Now Acer has released the nearly identical successor, this time equipped with a GTX 1070 graphics card. The behemoth manages to impress once again with special features...
Good bright and contrasty 4K panel with great color space coverage, G-Sync for the integrated display, future-proof RAM and VRAM configuration, highly adjustable lighting configuration, additional, replaceable fan (FrostCore), usable tools (Dust Defender etc...
Bad fan is a bit noisy and produces additional sounds, screen-bleeding quite pronounced, GPU-throttling at maximum load levels, big and bulky, touchpad is recessed too far...
Bottom line Positive aspects are the very decent build quality, the great display, the very potent hardware, and the future-oriented selection of ports including Thunderbolt 3. The gaming-specific tools and the programmable keys are standouts as well. Last but not le...
85%
kotaku.com
Updated:
2020-02-01 06:32:02
The 17-inch Predator gaming laptop is one of several new black-and-red gaming-focused products aimed at getting gamers to utter the words “Acer” and “badass” in the same breath. Let's see if that trick works.Acer is not a brand I normally associate with g...
0%