location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
VX 15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX5-591G-76Q6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.GM2EM.060
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713883074858
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 12 GB DDR4-SDRAM
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1050 4 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 52.5 Wh 6 h 135 W
  • - Windows 10 Home 64-bit
Long product name Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (2.8GHz), 12GB DDR4, 1TB HDD + 128GB SSD, 39.6 cm (15.6") ComfyView Full HD 1920 x 1080 LED, NVIDIA GeForce GTX 1050 4GB, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 Home 64-bit
More>>>
Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aggressive Gaming Design With its hard edged futuristic design the Aspire VX 15, looks and feels like it will help you take control. Hard Edged Design Look like you mean business with the hard edged design, sleek lines and angles to make your eyes water. Keep Your Cool Keep cool under pressure with the dual fans keeping your hardware at their optimum performance. Red Hot Backlit Keyboard Power through the dark with the Iron-Red backlit keyboard as it illuminates this device’s keyboard keys. Game Ready Tech The latest Intel® Core™ i processors, NVIDIA® GeForce® GTX 10 series and Dolby Audio™ Premium give you the tools to play your best. Powerful Processing Smoothly and quickly view games and videos with 7th Gen Inte® Core™ i5/i7. DDR4 Memory Higher performance with lower power requirements than DDR3: data transfer up to 2,133 MT/s using 20% less power. Lightning Fast Graphics Unleash your gaming dominance with NVIDIA® GeForce® GTX 10 series graphics card. NVIDIA® GeForce® GTX 10 Series NVIDIA® GeForce® GTX 10 series-powered notebooks come loaded with the NVIDIA Pascal™ architecture and innovative new gaming technologies that make them the perfect choice for the latest high-definition games. High Quality Audio Listen to voices and special effects with increased clarity through Acer TrueHarmony™ and Dolby Audio™ Premium. Type-C USB Speeds of 10 times those of USB 2.0 make Type-C the latest standard in USB connectivity. Dolby Audio™ Premium Dolby Audio™ Premium energizes your entertainment with rich, powerful sound. It dynamically adjusts audio to deliver home theater quality in a virtual surround sound experience that immerses you in all your entertainment. Boosted bass and enhanced volume turn it all up for sound that’s loud and clear enough to share. The Power of Wireless Maintain a strong, consistent wireless signal due to a strategically placed 802.11ac antenna.

Short summary description Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire VX 15 VX5-591G-76Q6, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1.13 TB

Long summary description Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire VX 15 VX5-591G-76Q6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-01-22 10:49:14
Uk has collected 152 expert reviews for Acer Aspire VX 15 VX5-591G-76Q6 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
wovow.org
Updated:
2020-01-22 10:49:00
The 2017 gaming laptop is not necessarily a monster with a lot of weight and for crazy money. New graphics chips Nvidia GeForce GTX 1050 for laptops allowed manufacturers to release systems that at a price of about $ 1000 can comfortably run fresh games i...
0%
chip.com.my
Updated:
2020-01-22 10:49:00
Acer, a top brand in computing products, launched the Aspire VX 15 locally a few weeks back. And luckily for us this month, the VX 15 arrived in our office and we could not wait to test out this budget-minded laptop for gamers.The variant that's available...
Good Price, Overall design...
Bad Power Button location, Only 4GB of RAM...
Bottom line A decent gaming laptop with an affordable price, worth getting if you are an on-the-go gamer, but you should absolutely upgrade its RAM so it can be a bigger beast that's reliable to game on.(previously published in issue July 2017)...
0%
lowyat.net
Updated:
2020-01-22 10:49:00
The Acer Aspire VX 15 looks like a budget friendly gaming laptop. Which is something that we have come to expect from the company: solid machines that punch way above their weight class. The hardware combination here speaks for itself, with a Core i7 proc...
Bottom line The Acer Aspire VX 15 is a rather modest gaming machine for those who prefer not to shout for attention. It's a solid performer, aside from a few minor issues. The low amount of memory on the base model certainly throws a dark cloud over this review. It i...
0%
HEXUS.net
Updated:
2020-01-22 10:49:02
PC gaming can be frightfully expensive if you get carried away, and that's easy to do given the industry's focus on high-end products. Finding well-rounded hardware at more affordable price points is relatively tricky, particularly in the laptop arena, wh...
Good Capable everyday performance, Full-size, backlit keyboard, Good selection of I/O ports, Over eight hours of battery life, Available for under £800...
Bad Disappointing display, Struggles with 1080p gaming, Single-channel memory, Small 128GB SSD...
Bottom line Wouldn't it be nice to be able to splash thousands of pounds on a new laptop? That's the dream, but for most a compromise has to be made with a more affordable solution that ticks as many boxes as possible at a given price point.Our search for a well-...
0%
liveatpc.com
Updated:
2020-01-22 10:49:02
The Aspire VX 15 comes with 4GB of DDR4 SDRAM with the option to upgrade up to 32GB. To make up for its affordable price, you will want to upgrade the RAM as 4GB is way too little, even for a basic laptop standards. Having Google Chrome with three tabs op...
Bottom line Review] Acer Aspire VX 15: Aspiring For GreatnessBudget-Friendly Gaming BuddyLeaning away from its Predator lineup, which mostly focuses on mid-range to high-end gaming systems, Acer introduces the Aspire VX 15, a budget-conscious gaming laptop that is c...
78%
techadvisor.co.uk
Updated:
2020-01-22 10:49:02
Last year, Nvidia blew the doors off gaming laptops, making its mobile graphics cards very nearly as powerful as their desktop brothers. Our quiet hope was that we'd see some fairly affordable low-end models that would make great 1080p gaming machines. T...
Bottom line The Aspire VX 15 is a value gaming PC with plenty of bold design flourishes that gamers seem to love. There's none of the smart aluminium you'll see in an Alienware 15, but as usual Acer's plastic build feels very solid. A competent cooling system, usable...
70%
hardwarecanucks.com
Updated:
2020-01-22 10:49:05
Back when Dmitry, Eber and I were at CES we had a bit of a revelation. Sitting almost forlornly among the high end gaming systems, extreme monitors and other porn-worthy tech at the Dell booth and Acer suite was a pair of notebooks that could undoubtedly...
Bottom line So I went into this review thinking that I already knew which notebook would stand out as the winner. I talked to Dmitry and Eber about the Dell Inspiron 7000 Gaming and Acer’s VX15 long before the samples arrived and they agreed as well. Remember Dmitry...
0%
tomshardware.co.uk
Updated:
2020-01-22 10:49:06
Acer's Predator lineup caters to gamers looking for considerable gaming horsepower in a portable package. The Predator 17, which we recently reviewed, fulfills that promise with aplomb. But some of us are on a tighter budget, and even mid-tier gaming lapt...
Good Excellent battery life, Good thermal dissipation, IPS display on a budget gaming laptop...
Bad Poor build quality, Lackluster performance...
Bottom line The Acer Aspire VX 15 is the most affordable gaming laptop on the market, but its affordability come at the cost of performance and build quality. Review £886.23 On Amazon MOREBest Gaming Laptops MOREGaming Laptop Previews MOREAll...
0%
en.zinggadget.com
Updated:
2020-01-22 10:49:07
The “PREDATOR” gaming model is launched under brand name of Acer but they also had a new range of gaming and multimedia laptops launched under the Aspire series which is introduced in the Consumer Electronics Expo this year. One of the CES highlighted pro...
Bottom line the Acer Aspire VX15 offers an entry level gaming laptop for a price at RM4399. It offers decent amount of performance on the CPU and GPU and thus ideal for office and multimedia entertainment. If you seek for improved performance in storage, you could s...
0%
trustedreviews.com
Updated:
2020-01-22 10:49:07
Sub-£1000 gaming laptops received a huge boost when Nvidia made its desktop-level GTX 1050 GPU available for notebooks. This cheap and efficient GPU opened the door to laptops such as the Acer Aspire VX 15, which is capable of playing practically every cu...
Good Good quad-core processor performance, Decent Full HD gaming, Great keyboard...
Bad Very poor screen, So-so battery life, Small SSD...
60%
thunderbaylive.com
Updated:
2020-01-22 10:49:07
The budget gaming laptop segment is getting interesting, and Acer's latest generation Aspire VX15 offers Intel quad core 7th generation Kaby Lake CPUs, SSDs and NVIDIA Pascal GTX 1050 and GTX 1050 Ti graphics at nice prices. We look at the $799 model with...
0%
Digitaltrends.com
Updated:
2020-01-22 10:49:08
Budget gaming laptops are something of a contradiction. Gaming, by its very nature, requires powerful hardware, and budget laptops usually forego power for affordability. But over the past year, we've seen many gaming systems buck that trend, offering rea...
Good Inexpensive, Good battery life, Performs well in games, for the price...
Bad Feels cheap, Exceptionally poor display color gamut, Unimpressive sound quality, Too much bloatware...
Bottom line The Acer Aspire VX 15 is not worth buying. Sure, it's inexpensive compared to most gaming laptops, but you would be much better off spending a little more to buy the Dell Inspiron 15. It offers better design and a more powerful graphics card. Or, better y...
50%
ultrabookreview.com
Updated:
2020-01-22 10:49:09
Nvidia's GTX 1050 and 1050 Ti are the graphics solutions we'll find in most mainstream multimedia laptops released in 2017, and Acer aim to grab customers in this segment with a new release, the Aspire VX15 VX5-591G.We've spent time with one of these unit...
Good fairly well built; decent keyboard and good trackpad; performs well, runs cool and not very noisy; decent battery life; fairly good speakers; affordable price...
Bad bulky and heavy; the design is a bit excessive for my taste; our test version comes with a crappy screen, but most retail models will get a much better IPS panel...
Bottom line With its excellent price, the Aspire VX15 offers solid value for the buck. Just make sure you get a configuration with an IPS screen. At the same time, while there's nothing wrong with any of its aspects and it performs well, the VX15 is just an "average"...
80%
topnewreview.com
Updated:
2020-01-22 10:48:58
Stylish design and grunt to drive today's games is the mantra for a gaming laptop and Acer seems to have delivered on the front with the new Aspire VX 15. While the brushed aluminium finish on the display lid along with a trapezoidal profile makes this a...
Bottom line All in all, Aspire VX 15 has got the style and brawn to be a gaming laptop.All in all, Aspire VX 15 has got the style and brawn to be a gaming laptop...
80%
glj.io
Updated:
2020-01-22 10:49:03
I must say that for those who are looking for higher performance, the Lenovo Y720 and Acer's own Helios 300 both have a GTX 1060 6GB for as little as $100-$200 – that means a lot higher performance/price ratio, besides having some other advantages. Howeve...
Good Rather quiet, even under very high load, Keyboard is nice, even though not great. OK feedback, responsiveness, noise levels, IPS display, Speakers do provide good, pleasant sound overall, in my opinion, Intel 600p NVMe SSD, USB 3.1gen1 TypeC and NVMe M.2...
Bad CPU throttles to base clocks under high load, could have impact on performance in some situations (but not too much), The IPS display is nice, but colors are dull (6065% sRGB) and contrast good be better, The chassis gets pretty warm under high load, up t...
Bottom line Well, the VX5-591G is a good package of performance and good basic features (keyboard, speakers). It doesn't have a lot of niceties though – no mDP port, not even an HDMI 2.0! (so no 4K@60FPS), no Thunderbolt 3 (but it does have USB 3.1 gen1 Type-C). So...
0%
notebookcheck.net
Updated:
2020-01-22 10:49:05
Inexpensive gamer. Acer's inexpensive gaming notebook displays all the latest computer games smoothly. The device is available for just under £800 in the UK. It is equipped with a Kaby Lake quad-core processor, a GeForce GTX 1050 GPU and both an SSD and H...
Good matte IPS display, Full HD resolution, SSD+HDD, works quietly...
Bad slow card reader, no maintenance hatch...
83%
tomshardware.com
Updated:
2020-01-22 10:49:06
Acer's Predator lineup caters to gamers looking for considerable gaming horsepower in a portable package. The Predator 17, which we recently reviewed, fulfills that promise with aplomb. But some of us are on a tighter budget, and even mid-tier gaming lapt...
Good Excellent battery life, Good thermal dissipation, IPS display on a budget gaming laptop...
Bad Poor build quality, Lackluster performance...
Bottom line The Acer Aspire VX 15 is the most affordable gaming laptop on the market, but its affordability come at the cost of performance and build quality. Review $799.99 Newegg MORE: Best Gaming Laptops MORE: Gaming Laptop Previews MORE: All La...
0%
notebookcheck.net
Updated:
2020-01-22 10:49:07
Limited fun. Actually, Acer's new multimedia laptop designed for gaming is convincing in most aspects - only that the conventional hard drive does not really match to the high-performance technology and it really slowed things down in the test. We recomme...
Good countless versions, solid casing, good to very good Wi-Fi speeds, overall decent screen, fast 8-thread CPU, quiet in idle and load...
Bad relatively big and heavy, sluggish card reader, no maintenance hatch, battery cannot be removed from the outside, limited color-space coverage, no SSD, no SSD, no SSD...
Bottom line Unspectacular but rock-solid - Acer has done a good job with its new VX5-591G-75C4.Except for the fast processor, most components are situated in the upper mid-range and thus correspond to the price of 1000 Euros (~$1061) for the tested version and 1200 E...
85%
computershopper.com
Updated:
2020-01-22 10:49:08
Acer, once known only for affordable consumer PCs, has staked out a more than respectable spot on the game grid with its Predator laptops and desktops. But while the Predator brand slugs it out with the likes of MSI and Alienware—or flattens them, in the...
Good Genuine 1080p gaming performance, Responsive keyboard, Free hard drive installation kit available...
Bad Only 256GB of storage at $799 price, Weak keyboard backlight, GTX 1050 graphics will make you yearn for a 1060...
Bottom line An injection of Predator DNA turns Acer's 15.6-inch Aspire laptop into a solid choice for cash-strapped gamers. Read More...
80%
Laptopmag.com
Updated:
2020-01-22 10:49:09
Yes, it's true: For less than $1,000, you can play your favorite games at 1080p. The Acer Aspire VX 15 (reviewed at its starting price of $799.99) is a budget gaming laptop with an Nvidia GeForce GTX 1050 GPU and a Core i5-7300HQ CPU. This attractive, 15...
Good Responsive keyboard, Strong speakers, Above-average battery life...
Bad Bland display, Tons of bloatware, Few good storage options...
Bottom line The Acer Aspire VX 15 is a solid budget gaming laptop, but it suffers from a poor screen and too little storage...
70%
laptopmedia.com
Updated:
2020-01-22 10:49:11
With the premium gaming laptops out of the way, it's time to turn our heads to the more affordable solutions on the market. And, of course, Acer is one of the first to offer such laptop. The new Aspire VX 15 is what seems to be a blend between last year's...
Good Decent build and design, Excellent price/performance ratio thanks to the latest generation Intel CPU and NVIDIA Pascal GPU, Above average battery life for an entry-level gaming notebook, Supports M.2 PCIe NVMe SSD...
Bad Unsatisfactory TN panel, The display uses PWM from 0 to 99% screen brightness (the Health-Guard profile fixes that), There's noticeable heat dispersion across some parts of the interior during heavy load...
Bottom line It's all about performance and the latest generation Pascal GPU and Intel's 7th Generation Kaby Lake processors here. The notebook packs impressive specs for the asking price and delivering performance that cannot be matched by last year's entry-level and...
0%
notebookcheck.net
Updated:
2020-01-22 10:49:14
More bang for your buck? Acer slips in a completely new device somewhere between Aspire, Nitro, and Predator. The new Aspire VX is equipped with the GTX 1050 Ti GPU as well as the new i7-7700HQ CPU and represents Acer's entry-level gaming model...
Bottom line Our first impression of the new Acer Aspire VX5-591G aka VX 15 is very promising. Despite its low entry-level price under 1,000 Euros, the notebook offers a well-built and solid chassis with an appealing design. You get all essential ports with a good lay...
0%