location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8372T-353G32Mnbb Intel® Core™ i3 i3-370M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 8372T-353G32Mnbb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.VOV03.006
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 14:13:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate 8372T-353G32Mnbb Intel® Core™ i3 i3-370M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-370M 2.4 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM 1066 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® GMA HD Intel® HD Graphics
  • - 8 h 65 W
  • - Windows 7 Professional
Warranty: 1 year
Long product name Acer TravelMate 8372T-353G32Mnbb Intel® Core™ i3 i3-370M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black :
The long product name of Acer TravelMate 8372T-353G32Mnbb Intel® Core™ i3 i3-370M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TravelMate 8372T-353G32Mnbb, Intel Core i3-370M (2.4GHz), 3072MB DDR3, 320GB SATA HDD (5400rpm), Intel GMA HD, 13.3" HD TFT 1366x768, DVD-SuperMulti DL, Gigabit Ethernet, 802.11b/g/n, 3x USB 2.0, 2.1kg, Black, Windows 7 Professional
More>>>
Acer TravelMate 8372T-353G32Mnbb Intel® Core™ i3 i3-370M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black:
The official description of Acer TravelMate 8372T-353G32Mnbb Intel® Core™ i3 i3-370M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 13.3" TravelMate 8372T is the optimal notebook for SMB road warriors. The excellent performance of an Intel® Core™ processor combines with advanced graphics, industry-leading security features, and reliable manageability in an eco-friendly platform. To top it off, this thin, light notebook boasts 8 hours of battery life, perfect for on-the-go professionals.

Excellent performance
An Intel® Core™ processor provides the power to increase your productivity. Advanced NVIDIA® GeForce® graphics present the best visuals for creating professional presentations, while the 13.3" high-resolution anti-glare display is great for viewing office documents. You can choose from 3G (optional), Wi-Fi®, Gigabit Ethernet and Bluetooth® to keep in touch with important contacts. And for quality video conferencing, you'll appreciate the 1.3 MP Acer Crystal Eye webcam and microphone. At about 1" thin, lightweight, and able to run for 8 hours on battery, the TravelMate 8372T is perfect for road warriors.

Industry-leading security
The Acer Bio-Protection solution (optional) uses a cutting-edge biometric fingerprint reader to provide secure system access, convenient one-touch password entry, and intruder-proof security. In addition, Acer MasterLaunch offers quick finger-swipe access to eight of your most frequently used applications.

Reliable manageability
The TravelMate 8372T is made with an aluminum-magnesium alloy for a solid, light and durable casing, while enhanced Acer DASP (Disk Anti-Shock Protection) insulates the notebook's hard disk from the rigors of daily mobile use. As a second line of defense, Acer Backup Manager offers automatic backups to keep a copy of everything important on a disc, and eRecovery Management can restore the whole system back to its original state at any time. Also featured is a connector for an optional Acer EasyPort IV port replicator, which provides splendid expansion and streamlines cable management.

Eco-friendly platform
Rest assured that the 100% mercury-free TravelMate 8372T is eco-friendly as it complies with RoHS, WEEE and ENERGY STAR® standards. In addition, you can use the Acer PowerSmart Manager and adapter to increase power savings up to 66% while the notebook is plugged in and in sleep mode.

Short summary description Acer TravelMate 8372T-353G32Mnbb Intel® Core™ i3 i3-370M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black:
This short summary of the Acer TravelMate 8372T-353G32Mnbb Intel® Core™ i3 i3-370M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 8372T-353G32Mnbb, Intel® Core™ i3, 2.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer TravelMate 8372T-353G32Mnbb Intel® Core™ i3 i3-370M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black:
This is an auto-generated long summary of Acer TravelMate 8372T-353G32Mnbb Intel® Core™ i3 i3-370M 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Acer TravelMate 8372T-353G32Mnbb. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.1 kg