Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Intel® Core™2 Duo T5600 1,83 GHz
- - 43,2 cm (17") 1440 x 900 piksel 16:10
- - 2 GB DDR2-SDRAM 2 x 1 GB
- - 160 GB DVD Super Multi
- - NVIDIA® GeForce® Go 7300
- - Bluetooth 2.0+EDR
- - Windows Vista Business
More>>>
Short summary description Acer TravelMate 5624WSMi Intel® Core™2 Duo T5600 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Business:
This short summary of the Acer TravelMate 5624WSMi Intel® Core™2 Duo T5600 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.
Acer TravelMate 5624WSMi, Intel® Core™2 Duo, 1,83 GHz, 43,2 cm (17"), 1440 x 900 piksel, 2 GB, 160 GB
Long summary description Acer TravelMate 5624WSMi Intel® Core™2 Duo T5600 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 5624WSMi Intel® Core™2 Duo T5600 43,2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® Go 7300 Windows Vista Business based on the first three specs of the first five spec groups.
Acer TravelMate 5624WSMi. Keluarga prosesor: Intel® Core™2 Duo, Model prosesor: T5600, Frekuensi prosesor: 1,83 GHz. Diagonal layar: 43,2 cm (17"), Resolusi layar: 1440 x 900 piksel. Memori internal: 2 GB, Tipe memori internal: DDR2-SDRAM. Total kapasitas penyimpanan: 160 GB, Tipe drive optikal: DVD Super Multi. Model adaptor grafis diskrit: NVIDIA® GeForce® Go 7300. Sistem operasi yang terpasang: Windows Vista Business. Berat: 3,66 kg