location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Acer Check ‘Acer’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
TravelMate
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 8215WLMi
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
LX.TEH06.082
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Acer: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 53453
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 07 Mar 2024 15:34:52
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 39,1 cm (15.4") 1680 x 1050 pixel 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 120 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1600
  • - Bluetooth
  • - Windows XP Professional
More>>>
Kort opsummerende beskrivelse Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Acer TravelMate 8215WLMi, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1680 x 1050 pixel, 1 GB, 120 GB

Lang opsummerende beskrivelse Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Acer TravelMate 8215WLMi. Processorserie: Intel® Core™2 Duo, Processormodel: T7200, Processorfrekvens: 2 GHz. Skærm diagonal: 39,1 cm (15.4"), Skærmopløsning: 1680 x 1050 pixel. Intern hukommelse: 1 GB, Intern hukommelsestype: DDR2-SDRAM. Samlet lagringskapacitet: 120 GB, Optisk drevtype: DVD Super Multi DL. Diskret grafikadaptermodel: AMD Mobility Radeon X1600. Operativsystem installeret: Windows XP Professional. Vægt: 3 kg

Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2014-05-22 01:18:39
Dk har samlet 9 ekspertanmeldelser for Acer TravelMate 8215WLMi Intel® Core™2 Duo T7200 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%