location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5742G Intel® Core™ i5 i5-450M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5742G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RB902.065
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5742G Intel® Core™ i5 i5-450M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-450M 2.4 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1066 MHz
  • - 500 GB DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - 3 h 60 W
  • - Windows 7 Home Premium
More>>>
Short summary description Acer Aspire 5742G Intel® Core™ i5 i5-450M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
This short summary of the Acer Aspire 5742G Intel® Core™ i5 i5-450M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5742G, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire 5742G Intel® Core™ i5 i5-450M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire 5742G Intel® Core™ i5 i5-450M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire 5742G. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 03:46:55
Uk has collected 39 expert reviews for Acer Aspire 5742G 39.6 cm (15.6") Intel® Core™ i5 i5-450M 8 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 01:42:19
Acer's Aspire 5742G is a 15.6in laptop that's big, but not all that heavy. It weighs only 2.4kg and it actually feels light when you hold it in your hands. It's a well-balanced notebook with a nice design, it performed well in our tests, and it has go...
Good Relatively lightweight, good performance, good battery life, feels good to use...
Bad Screen is reflective...
Bottom line Acer's Aspire 5742G is a 15.6in laptop that offers good performance and battery life in a surprisingly light body. It's comfortable to use and it feels well built. We think it's a good all-rounder that can be used by students, home users and even busin...
80%
gadgetguy.com.au
Updated:
2011-11-04 01:42:19
When shopping for a basic notebook PC that neither sacrifices performance to be super-light or super-stylish, nor expects you to pay a hefty premium for power you might not even need, well, you're usually spoilt for choice. Dozens of models with only...
Good Clean and minimalist design; Decent spec for this price...
Bad Doesn't necessarily stand out from the crowd; Disappointing screen resolution...
60%
Zdnet.com.au
Updated:
2011-11-04 01:42:19
Acer's Aspire 5 series covers quite a few price tiers, but to the consumer they'd never be able to tell the difference just by looking at them. Without the stickers on the side pointing out that the internals are different, you'd not be able to...
Bottom line While the lack of 5GHz radio is a little concerning, we doubt many people would care at this price point. For general use the Acer Aspire 5742G excels, and its excellent battery life makes it a top choice.
80%
techradar.com
Updated:
2012-11-19 02:00:23
Students on a tight budget will find great value to be had from the Acer Aspire 5742G-384G64Mnkk. Strong performance is just the icing on the cake, with plenty of great features to speak of, although the short battery life is a pain.The Aspire 5742G-38...
Good Good performance, Decent graphics power, Large hard drive, Usability...
Bad Battery life, Some flex in chassis...
70%
techradar.com
Updated:
2012-11-19 02:00:23
Acer aims to balance price with performance and the Aspire series has been its mainstay for many years. With the Aspire 5742G, Acer has put everything you need in a starter laptop and wrapped it up in a great-looking package. Right out of the box the A...
Good Good performance, Battery life, Vibrant screen, Connectivity, Dedicated graphics...
Bad Some flex in keyboard, Keyboard also attracts dust and dirt...
80%
expertreviews.co.uk
Updated:
2012-11-19 02:00:24
The Aspire 5742G is typical of the latest breed of Acer laptops, with its slimline design, powerful processor and relatively low price. We're amazed sometimes how much Acer crams into its laptops; not only do you get the latest Core i3-370M processor...
Bottom line The 5742G lives up to Acer's reputation for value, with good performance and decent features, but it lacks a few expansion ports...
80%
devhardware.com
Updated:
2011-08-17 03:46:41
he AS5742G-7200 has a built-in DVD drive for entertainment. It also has integrated 802.11n Wi-Fi for connecting to fast wireless networks. If you need to transfer data from other devices, there is a media...
0%
notebookcheck.net
Updated:
2011-08-17 03:46:43
This competent hardware is on the shelves for starting at 699 euros. Gaming suitable bargain or beefed up budget laptop? How do waste heat and system noise coincide with the strong performance? If Acer invests in graphics and memory components, then where...
Good Good 3D performance GT 540M, Good application performance, Nvidia Optimus with low power consumption, Low system noise, Low waste heat, Number pad & arrow keys, Acceptable battery life...
Bad Contrast weak TFT, TFT not suitable for outdoors, Few interfaces, Adverse positioning of interfaces, Pliable keyboard, Creaking chassis...
Bottom line Acer takes an inexpensive chassis and fills it with currently popular components. The Aspire 5742G-458G64Mnkk speeds up applications with a Core i5-450M and a whole 8 GB of RAM (2x 4GB). NVIDIA's GeForce GT 540M is added. It supplies a high 3DMark 2006 sc...
79%
computershopper.com
Updated:
2011-08-17 03:46:47
The Acer Aspire 5742G-7200 may be priced like a budget notebook, but its Core i5 CPU and dedicated Nvidia graphics chip deliver surprisingly good performance for a $749.99 machine. While its otherwise mundane features and restrained design...
Good Excellent productivity Speed for price; strong 3D acceleration for games; 500GB hard drive; Nvidia Optimus technology...
Bad Mediocre battery life; small touch pad; bland design; weak Webcam, audio...
Bottom line A top performer in its price class, the Aspire 5742G-7200 demonstrates that bland can be beautiful if you need speed on a budget...
82%
hardwarecentral.com
Updated:
2011-08-17 03:46:49
Laptop Review: Acer Aspire 5742G Acer Does OptimusDecember 9, 2010By John P. Mello Jr.At one time, most workers could meet the demands of their jobs with a word processor and a spreadsheet program. Now, multimedia applications have become more importan...
73%
pcmag.com
Updated:
2011-08-17 03:46:51
The Acer Aspire AS5742G-7200 ($750 street) won't blow you away with cutting-edge bells and whistles, but it will give you a combination of processing power and graphics capability that should handle all but the most strenuous tasks. This desktop replac...
Good A good selection of hardware provides strong performance. Big 500GB hard drive. Textured design won't attract smudges.
Bad Plastic construction feels cheap and flimsy.
Bottom line If you want great performance without the high price, the Acer Aspire AS5742G-7200 desktop replacement laptop is worth looking at...
70%
about.com
Updated:
2011-08-17 03:46:53
Well Priced, Solid Performance From Core i5 Processor, Direct X 11 Compatible Graphics, Glossy Screen Produces Too Much Glare And Reflections, Lots of Trialware Applications, Battery Life A Bit Below Average...
80%