location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5673WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5673WLMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.ATD05.160
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 5673WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2400 1,83 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 120 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1400
  • - Bluetooth
  • - Windows XP Home Edition
Long product name Acer Aspire 5673WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition :
The long product name of Acer Aspire 5673WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

genuine Windows® XP Home Edition, Intel® Centrino® Duo mobile technology, featuring: Intel® Core™ Duo processor T2400 (2 MB L2 cache, 1.83GHz, 667 MHz FSB), Intel® 945PM Express chipset, Intel® PRO/Wireless 3945ABG network connection, 15.4" WXGA Acer CrystalBrite™ TFT LCD Display, ATI Mobility™ Radeon® X1400 with up to 512 MB of HyperMemory™ (128MB of dedicated GDDR2 VRAM; up to 284MB of shared system memory), 2GB (2*1024MB) of DDR2 533MHz memory, 120GB 5,400rpm SATA hard disk drive, 8X slot-load DVD-Super Multi double-layer, 56Kbps Modem, Gigabit Ethernet, Bluetooth® 2.0+EDR, 5-in-1 card reader, Acer Orbicam 1.3 megapixel camera, 8-cell Li-ion battery, Microsoft Works
More>>>
Acer Aspire 5673WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition:
The official description of Acer Aspire 5673WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Research at Acer has always concentrated on the development of advanced mobile solutions designed to provide unbeatable performance and reliability. The Aspire 5670 sets new standards for mobile multimedia entertainment combining Intel® Centrino® Duo Mobile Technology, a stunning widescreen CrystalBrite display and integrated 1.3 megapixel video camera for a captivating home entertainment experience.

Short summary description Acer Aspire 5673WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition:
This short summary of the Acer Aspire 5673WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5673WLMi, Intel® Core™ Duo, 1,83 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Acer Aspire 5673WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition:
This is an auto-generated long summary of Acer Aspire 5673WLMi Intel® Core™ Duo T2400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Aspire 5673WLMi. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1,83 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Home Edition. Weight: 2,95 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display response rise/fall
16 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2400
Processor cores
2
Processor threads
2
Processor frequency *
1,83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1400
Discrete graphics card *
Yes
Maximum graphics card memory
0,5 GB
Audio
Audio system
Sound Blaster Pro & MS Sound compatible
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1,3 MP
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
1 x ExpressCard/34
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), AcerGridVista, Acer Launch manager, Acer Arcade, Norton AntiVirus, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
No
Battery
Number of battery cells
8
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
364 mm
Depth
275 mm
Height
36 mm
Weight *
2,95 kg
Other features
Wireless technology
IEEE 802.11a/b/g, Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
364 x 275 x 36 mm
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92