This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2nd Battery MediaBay 6cell 3800mAh Lithium-Ion
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.BTP03.004
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion :
The short editorial description of Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion

2nd Battery MediaBay 6cell 3800mAh Lithium-Ion
More>>>
Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion:
The official marketing text of Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion as supplied by the manufacturer

Extend productivity on the go with an additional notebook battery. This battery can be utilised in the MediaBay optical drive.

Short summary description Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion:
This short summary of the Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion, Battery

Long summary description Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion:
This is an auto-generated long summary of Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion based on the first three specs of the first five spec groups.

Acer 2nd Battery MediaBay 6cell 3800mAh Lithium-Ion. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Battery capacity
3800 mAh
Number of battery cells
6
Other features
Compatible products
TravelMate 4600