location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1731M 17IN TFT LCD 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1731M 17IN TFT LCD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L0802.001
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AL1731M 17IN TFT LCD 43.2 cm (17") 1280 x 1024 pixels Silver :
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 20 ms 250 cd/m² 430:1
  • - 48 W
Long product name Acer AL1731M 17IN TFT LCD 43.2 cm (17") 1280 x 1024 pixels Silver :
The short editorial description of Acer AL1731M 17IN TFT LCD 43.2 cm (17") 1280 x 1024 pixels Silver

AL1731M 17IN TFT LCD ANALOG DIGI W SPEAKER NS (PC)
More>>>
Acer AL1731M 17IN TFT LCD 43.2 cm (17") 1280 x 1024 pixels Silver:
The official marketing text of Acer AL1731M 17IN TFT LCD 43.2 cm (17") 1280 x 1024 pixels Silver as supplied by the manufacturer

Experience tomorrows world today with the AL1731 which brings to the market an ultra desirable design which defines elegance and prestige. Supporting a wide choice of interface options for creating off the page images and ultra smooth color quality. The super slim 17" TFT footprint is not only sleek and refined, but protects the complete system with the 100% alluminium casing. The AL1731 responds to the needs of the business executive and professionals whom appreciate the most innovative designer solutions delivering both image and style to any workplace.

Short summary description Acer AL1731M 17IN TFT LCD 43.2 cm (17") 1280 x 1024 pixels Silver:
This short summary of the Acer AL1731M 17IN TFT LCD 43.2 cm (17") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1731M 17IN TFT LCD, 43.2 cm (17"), 1280 x 1024 pixels, 20 ms, Silver

Long summary description Acer AL1731M 17IN TFT LCD 43.2 cm (17") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Acer AL1731M 17IN TFT LCD 43.2 cm (17") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Acer AL1731M 17IN TFT LCD. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 130°. Product colour: Silver

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
20 ms
Contrast ratio (typical) *
430:1
Viewing angle, horizontal
160°
Viewing angle, vertical
130°
Pixel pitch
0.264
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Design
Product colour *
Silver
Certification
UL/CUL, VCC, PSB, CB, TUV/GS, BSMI, B Mark, FCC (DOC), TCO99 CCC, CE MARK, C-tick, 13406-2
Ergonomics
Panel mounting interface
75 x 75 mm
Swivel angle range
0 - 15°
Tilt angle range
0 - 15°
Plug and Play
Yes
Power
Power consumption (typical) *
48 W
Power consumption (standby) *
5 W
Weight & dimensions
Width (without stand)
38.1 cm
Depth (without stand)
14.7 cm
Height (without stand)
40 cm
Weight (without stand)
5.4 kg
Other features
Audio system
2 x audio speakers
Security features
Kensington lock supported