location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton X 2611 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2611
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.VJ5EF.001
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Veriton X 2611 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-3470 3.2 GHz
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Acer Veriton X 2611 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black :
The long product name of Acer Veriton X 2611 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3470 3.2GHz, 4GB DDR3, 500GB, DVD+/-RW, Gigabit Ethernet, Windows 7 Professional 64-bit, Black
More>>>
Acer Veriton X 2611 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
The official description of Acer Veriton X 2611 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Veriton X
A COMPACT PERFORMER

Space-Saving & Powerful
These PCs are compact, but won’t compromise on performance and expandability.

A Space Saver
Their compact 10-Liter chassis help to free up precious desktop space.

The Performance You Need
Drive up productivity with up to 32GB1 of dual-channel DDR4 memory and 2TB of storage.

Expansion Slots
PCIe x16 and Mini slots1 offer a high-level of expansion capabilities for when an upgrade in performance is required.

Use with Multiple Displays
With next generation Intel® HD Graphics1, Acer Veriton X series PCs can support up to three independent displays.

Under Your Control
With great manageability & security features, you’ll be sure everything is under control.

Great Manageability
Acer ControlCenter places crucial functions and utilities into a fast-access panel.

Easy Recovery & System Monitoring
Get back on track quickly when you encounter a crash and can’t boot-up Windows with One Button Recovery.

Safe & Secure
With TPM 1.2 and Acer ProShield security portal, manage who can access what.

Short summary description Acer Veriton X 2611 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
This short summary of the Acer Veriton X 2611 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton X 2611, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton X 2611 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Acer Veriton X 2611 Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Acer Veriton X 2611. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black