location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 310 Windows 10 Home Tower PC काळा

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SXPET.015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392236440
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
पीसी/वर्कस्टेशन्स Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:58:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 310 Windows 10 Home Tower PC काळा:
This short summary of the Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 310 Windows 10 Home Tower PC काळा data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TC-705, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD सुपर मल्टी DL, Windows 10 Home

Long summary description Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 310 Windows 10 Home Tower PC काळा:
This is an auto-generated long summary of Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 310 Windows 10 Home Tower PC काळा based on the first three specs of the first five spec groups.

Acer Aspire TC-705. प्रोसेसरची वारंवारता: 3,2 GHz, प्रोसेसर फॅमिली: Intel® Core™ i5, प्रोसेसर मॉडेल: i5-4460. इंटर्नल मेमरी: 4 GB, अंतर्गत मेमरीचा प्रकार: DDR3L-SDRAM, मेमरी क्लॉक स्पीड: 1600 MHz. स्टोअरेजची एकूण क्षमता: 500 GB, स्टोअरेज मीडिया: HDD, ऑप्टिकल ड्राइव्हचा प्रकार: DVD सुपर मल्टी DL. ऑन-बोर्ड ग्राफिक्स अडॅप्टर मॉडेल: Intel® HD Graphics 4600, डिस्क्रीट ग्राफिक्स अडॅप्टर मॉडेल: AMD Radeon R5 310. स्थापित केलेली ऑपरेटिंग प्रणाली: Windows 10 Home, ऑपरेटिंग प्रणाली आर्किटेक्चर: 64-bit. विद्युत पुरवठा: 220 W. उत्पादनाचा प्रकार: PC

प्रोसेसर
प्रोसेसर निर्माता *
Intel
प्रोसेसर फॅमिली *
Intel® Core™ i5
प्रोसेसर जनरेशन
4th gen Intel® Core™ i5
प्रोसेसर मॉडेल *
i5-4460
प्रोसेसर कोर
4
प्रोसेसरचे थ्रेड
4
प्रोसेसरची बूस्ट वारंवारता
3,4 GHz
प्रोसेसरची वारंवारता *
3,2 GHz
प्रोसेसर सॉकेट
LGA 1150 (Socket H3)
प्रोसेसर कॅशे
6 MB
प्रोसेसर कॅशे प्रकार
स्मार्ट कॅशे
प्रणाली बसचा दर
5 GT/s
बसचा प्रकार
DMI
FSB अनुरूपता
No
प्रोसेसर लिथोग्राफी
22 nm
प्रोसेसरचे ऑपरेटिंग मोड्स
32-bit, 64-bit
प्रोसेसरची श्रृंखला
Intel Core i5-4400 Desktop series
प्रोसेसरचे कोडनेम
Haswell
थर्मल डिझाइन पॉवर (TDP)
84 W
Tcase
72,72 °C
PCI एक्सप्रेस स्लॉटची आवृत्ती
3.0
PCI एक्सप्रेस लेनची जास्तीत जास्त संख्या
16
PCI एक्सप्रेस कॉन्फिगरेशन
1x16, 2x8, 1x8+2x4
इन्स्टॉल केलेल्या प्रोसेसरची संख्या
1
स्टेपिंग
C0
प्रोसेसरद्वारे समर्थित जास्तीत जास्त अंतर्गत मेमरी
32 GB
प्रोसेसरद्वारे समर्थित मेमरीचे प्रकार
DDR3-SDRAM
प्रोसेसरद्वारे समर्थित मेमरी क्लॉकची गती
1333, 1600 MHz
प्रोसेसरद्वारे समर्थित मेमरी बँडविड्थ (जास्तीत जास्त)
25,6 GB/s
प्रोसेसर द्वारे समर्थित ECC
No
मेमरी
इंटर्नल मेमरी *
4 GB
जास्तीत जास्त अंतर्गत मेमरी *
16 GB
अंतर्गत मेमरीचा प्रकार
DDR3L-SDRAM
मेमरी लेआऊट (स्लॉट्स x आकार)
1 x 4 GB
मेमरी स्लॉट्स
2x DIMM
मेमरी क्लॉक स्पीड
1600 MHz
मेमरी चॅनेल्स
दुहेरी-चॅनेल
स्टोरेज
स्टोअरेजची एकूण क्षमता *
500 GB
स्टोअरेज मीडिया *
HDD
ऑप्टिकल ड्राइव्हचा प्रकार *
DVD सुपर मल्टी DL
स्थापन केलेल्या स्टोअरेज ड्राइव्हची संख्या
1
इन्स्टॉल केलेल्या HDDs ची संख्या
1
HDD क्षमता
500 GB
HDD इंटरफेस
SATA II
HDD गती
7200 RPM
HDD चा आकार
3.5"
एकीकृत कार्ड रीडर
Yes
ग्राफिक्स
ऑन-बोर्ड ग्राफिक्स अडॅप्टर *
Yes
डिस्क्रीट ग्राफिक्स अडॅप्टर मॉडेल *
AMD Radeon R5 310
डिस्क्रीट ग्राफिक्स अ‍ॅडॉप्टर मेमरी
2,05 TB
डिस्क्रीट ग्राफिक्स अडॅप्टरची संख्या
1
ऑन-बोर्ड ग्राफिक्स अडॅप्टर फॅमिली
Intel® HD Graphics
ऑन-बोर्ड ग्राफिक्स अडॅप्टर मॉडेल *
Intel® HD Graphics 4600
ऑन-बोर्ड ग्राफिक्स अडॅप्टर बेसची वारंवारता
350 MHz
ऑन-बोर्ड ग्राफिक्स अडॅप्टर डायनॅमिक वारंवारता (जास्तीत जास्त)
1100 MHz
जास्तीत जास्त ऑन-बोर्ड ग्राफिक्स अडॅप्टर मेमरी
1,024 GB
समर्थित डिस्प्लेची संख्या (ऑन-बोर्ड ग्राफिक्स)
3
ऑन-बोर्ड ग्राफिक्स अडॅप्टर DirectX आवृत्ती
11.1
ऑन-बोर्ड ग्राफिक्स अडॅप्टर आयडी
0x412
ग्राफिक्स अडॅप्टर HDMI पोर्ट्सची संख्या
1
ग्राफिक्स अडॅप्टर DVI पोर्ट्सची संख्या
1
नेटवर्क
इथरनेट LAN *
Yes
ईथरनेट LAN डेटा दर
10, 1000, 100 Mbit/s
केबलिंग तंत्रज्ञान
10/100/1000Base-T(X)
वायफाय *
No
पोर्ट्स आणि इंटरफेसेस
USB 2.0 पोर्टची संख्या *
4
USB 3.2 जनरल 1 (3.1 जनरल 1) प्रकार-A पोर्ट्सची संख्या *
2
VGA (D-Sub) पोर्टची संख्या
1
DVI पोर्ट
Yes
HDMI पोर्टची संख्या *
1
इथरनेट LAN (RJ-45) पोर्ट
1
मायक्रोफोन इन
Yes
हेडफोन आउटपुट
1
एक्सपॅन्शन स्लॉट्स
PCI एक्सप्रेस x1 स्लॉट
1
PCI एक्सप्रेस x16 स्लॉट
1
मिनी PCI एक्सप्रेस स्लॉट
1
डिझाईन
चासिस प्रकार *
Tower
प्लेसमेंट समर्थित
व्हर्टिकल
डिझाईन
पाणी गार करण्याची सिस्टिम
No
केबल लॉक स्लॉट
Yes
उत्पादनाचा रंग *
काळा
कामगिरी
ऑडिओ प्रणाली
HD
ऑडीओ आऊटपुट चॅनेल
5.1 channels
उत्पादनाचा प्रकार *
PC
सॉफ्टवेअर
स्थापित केलेली ऑपरेटिंग प्रणाली *
Windows 10 Home
ऑपरेटिंग प्रणाली आर्किटेक्चर
64-bit
Trial software
McAfee Internet Security Suite
प्रोसेसर विशेष वैशिष्ट्ये
Intel® स्मॉल बिझनेस अडवांटेज (Intel® SBA)
Yes
Intel® वायरलेस डिस्प्ले (Intel® WiDi)
Yes
Intel 64
Yes
एनहान्स्ड Intel स्पीडस्टेप तंत्रज्ञान
Yes
एम्बेड केलेले पर्याय उपलब्ध
No
Intel® InTru™ 3डी तंत्रज्ञान
Yes
Intel® Insider™
Yes
Intel® क्लीअर व्हिडिओ HD तंत्रज्ञान (Fx'sn® CVT HD)
Yes
Intel क्लिअर व्हिडिओ तंत्रज्ञान
No
Intel VT-x एक्सटेंडेड पेज टेबल्स (EPT)सकट
Yes
Intel TSX-NI
No
निष्क्रिय अवस्था
Yes
औष्णिक देखरेख तंत्रज्ञान
Yes
Intel स्टेबल इमेज प्लॅटफॉर्म प्रोग्रॅम (SIPP)
No
Intel® AES न्यू इंस्ट्रक्शन (Intel® AES- NI)
Yes
Intel® सुरक्षा की
Yes
Intel® OS गार्ड
Yes
Intel ट्रस्टेड एक्झिक्यूशन तंत्रज्ञान
No
एक्झिक्यूट डिसेबल बिट
Yes
Intel एफडीआय तंत्रज्ञान
Yes
Intel फ्लेक्स मेमरी अॅक्सेस
No
Intel फास्ट मेमरी अॅक्सेस
No
Intel® स्मार्ट कैश
Yes
इंटेल वर्धित हॉल्ट स्थिती
Yes
Intel मागणीवर आधारित स्विचिंग
No
मोबाइल इंटरनेट साधनांसाठी इंटेल® क्लीयर व्हिडियो तंत्रज्ञान (इंटेल CVT for MID)
No
प्रोसेसर पॅकेज साईज
37.5 x 37.5 mm
समर्थन असलेले सूचनांचे सेट
AVX 2.0
प्रोसेसर कोड
SR1QK
मापनीयता
1S
CPU कॉन्फिगरेशन (जास्तीत जास्त)
1
ग्राफिक्स आणि IMC लिथोग्राफी
22 nm
थर्मल उपायाचा तपशील
PCG 2013D
निर्देशित आय/ओ (व्हीटी-डी) साठी इंटेल व्हर्चुअलायझेशन तंत्रज्ञान
Yes
Intel आयडेंटिटी प्रोटेक्शन तंत्रज्ञान आवृत्ती
1,00
Intel स्टेबल इमेज प्लॅटफॉर्म प्रोग्रॅमची (SIPP) आवृत्ती
0,00
Intel सुरक्षित की तंत्रज्ञान आवृत्ती
1,00
इंटेल व्हर्चुअलायझेशन तंत्रज्ञान (व्हीटी-एक्स)
Yes
Intel स्मॉल बिझनेस ॲडव्हान्टेज व्हर्जन
1,00
Intel TSX-NI आवृत्ती
0,00
Intel ड्युअल डिस्प्ले केपेबल तंत्रज्ञान
No
Intel Rapid Storage Technology
No
प्रोसेसर ARK ID
80817
Intel® टर्बो बूस्ट तंत्रज्ञान
2.0
Intel® हायपर थ्रेडिंग तंत्रज्ञान (Intel® HT तंत्रज्ञान)
No
Intel® Quick Sync व्हिडिओ तंत्रज्ञान
Yes
Interl® माय वायफाय तंत्रज्ञान (Intel® MWT)
Yes
Intel® आयडेन्टिटी प्रोटेक्शन तंत्रज्ञान (Intel® IPT)
Yes
Intel® अँटी-थेफ्ट तंत्रज्ञान (Intel® AT)
Yes
संघर्ष-मुक्त प्रोसेसर
Yes
पॉवर
विद्युत पुरवठा *
220 W
सर्टिफिकेट्स
अनुपालन प्रमाणपत्रे
RoHS
प्रमाणीकरण
BSMI; CE; CB;
वजन आणि मोजमाप
रुंदी *
175 mm
खोली *
413,7 mm
उंची *
380,5 mm
वजन *
10,1 kg
पॅकेजिंग कन्टेन्ट
डिस्प्ले समाविष्ट आहे *
No
माउस समाविष्ट
No
कीबोर्ड समाविष्ट
No
केबल्स समाविष्ट
एसी
इतर वैशिष्ट्ये
Optical drives quantity
1
Intel® व्हर्चुअलायझेशन तंत्रज्ञान (Intel® वीटी)
VT-d, VT-x