location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SXPEF.010
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45043
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 18:25:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre 220 W
  • - Intel® Core™ i5 i5-4460 3,2 GHz
  • - 4 GB DDR3-SDRAM
  • - 1 TB HDD DVD±RW Lector de targetes integrat
  • - NVIDIA® GeForce® GT 705 Intel® HD Graphics 4600
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
Long product name Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Negre :
The short editorial description of Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Negre

Intel Core i5-4460 (6M Cache, 3.2 GHz), 4GB DDR3, 1TB SATA HDD, DVD±RW, Intel HD Graphics 4600 + Nvidia GeForce GT 705, Gigabit Ethernet, Windows 8.1 64-bit
More>>>
Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Negre:
The official marketing text of Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Negre as supplied by the manufacturer

Creado para rendir

Haz más cosas y házlas a la vez con un potente hardware.

Funciones inteligentes

Simplifica tu vida con unas funciones útiles y bien diseñadas.

Potente hardware

Elige procesadores de alta gama (Intel Core de 6.ª generación), gráficos, memoria y mucho más si deseas disfrutar de juegos o edición de vídeo de alta calidad.

Gráficos avanzados

Selecciona tarjetas gráficas como la NVIDIA GeForce GTX 745 para juegos, reproducción de películas y capacidades de diseño más exigentes que la media.

Gran memoria

Con hasta 32 GB de memoria DDR4 de gran velocidad, el procesamiento se realiza muy rápido para disfrutar de una experiencia informática fluida.

LAN inalámbrica de alta velocidad

La tecnología inalámbrica 802.11ac ofrece velocidades hasta tres veces superiores a las de las tecnologías de la generación anterior.

Acer Care Center

Acer Care Center proporciona una gama completa de servicios, comprobaciones y actualizaciones para mantener el dispositivo siempre en perfecto funcionamiento y con las últimas novedades.

Build Your Own Cloud

Las aplicaciones BYOC™ de Acer te permiten crear su propio ecosistema basado en la nube para mantenerte conectado a tu contenido, sin importar donde esté.

Short summary description Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Negre:
This short summary of the Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TC-705, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Negre:
This is an auto-generated long summary of Acer Aspire TC-705 Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 705 Windows 8.1 PC Negre based on the first three specs of the first five spec groups.

Acer Aspire TC-705. Freqüència de processador: 3,2 GHz, Família de processador: Intel® Core™ i5, Processador: i5-4460. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD±RW. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 4600, Model d'adaptador de gràfics discret: NVIDIA® GeForce® GT 705. Sistema operatiu subministrat: Windows 8.1, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 220 W. Tipus de producte: PC. Color de producte: Negre

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
4th gen Intel® Core™ i5
Processador *
i5-4460
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,4 GHz
Freqüència de processador *
3,2 GHz
Socket del processador
LGA 1150 (sòcol H3)
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
5 GT/s
Tipus de Bus
DMI
Litografia de processador
22 nm
Modes operatius de processador
32-bit, 64-bit
Sèrie de processador
Intel Core i5-4400 Desktop series
Nom de codi de processador
Haswell
Potència de disseny tèrmic (TDP)
84 W
Tcase
72,72 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Número de processadors instal · Lats
1
Execució pas a pas
C0
Màxim de memòria interna suportada pel processador
32 GB
Tipus de memòria suportats pel processador
DDR3-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1333, 1600 MHz
Amplada de banda de memòria suportada pel processador (màx.)
25,6 GB/s
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Màxima de memòria interna *
16 GB
Tipus de memòria interna
DDR3-SDRAM
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Tipus d'unitat òptica *
DVD±RW
Número d'unitats d'emmagatzematge instal·Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA II
Velocitat de rotació de disc dur
7200 RPM
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GT 705
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 4600
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,024 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
11.1
ID d'adaptador de gràfics en funcionament
0x412
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports VGA (D-Sub)
1
Connectivitat
Port DVI
No
Quantitat de ports HDMI *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Disseny
Col · locació suportada
Vertical
Color de producte *
Negre
Rendiment
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 8.1
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel Clear Video HD Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0
Codi de processador
SR1QK
Escalabilitat
1S
Configuració de CPU (màx.)
1
Litografia d'imc i gràfics
22 nm
Especificació de solució tèrmica
PCG 2013D
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de l'Intel TSX-NI
0,00
Processor ARK ID
80817
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel My wifi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
Yes
Processador sense conflictes
Yes
Gestió de l'energia
Font d'alimentació *
220 W
Pes i dimensions
Amplada *
175 mm
Profunditat *
413,7 mm
Alçada *
380,5 mm
Contingut de l'embalatge
Visualitzador inclòs *
No