location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SXNET.042
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - Intel® Core™ i5 i5-4460 3.2 GHz
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GTX 745 4.1 TB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
Long product name Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black :
The long product name of Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4460 (6M Cache, up to 3.40 GHz), 8GB RAM DDR3L, 1TB HDD, nVidia GeForce GTX 745 4GB, DVD SM DL, Gigabit Ethernet, WiFi, Bluetooth, Windows 8.1 (64-bit)
More>>>
Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black:
The official description of Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get it done
Master your creative tasks with the up to quad-core processing and hefty amounts of DDR3 memory packed into the Aspire T Series. Visuals are enriched by powerful graphics, from new Intel HD integrated graphics, to support for high-performance NVIDIA GeForce and AMD Radeon cards. Now you have the power and performance to keep pace with your computing needs.

Party time
Immerse yourself in HD entertainment with available 5.1 surround sound and optional Blu-ray drive - or move the action to your big screen with an HDMI connection. Transfer media with the easy-access card reader or speedy USB 3.0. Plus, Acer BYOC Apps give you anytime, anywhere access to data on all your devices, even across multiple operating systems.

Show it off
The modern look of the smooth front surface with a polished finish adds to your contemporary style. The remarkable case design of the Aspire T Series is elegant and functional. The embedded optical drive, recessed into the front surface, adds function while maintaining the integrated architectural appearance. It is conveniently located just above the front-mounted ports and jacks.

Grow
The Aspire T Series grows with you. Fit in all your media libraries and artistic accomplishments, with select models offering expandable storage up to as many as six drives, each with up to 3 TB capacity. Along with the full-size hard drive and optical drive expansion bays, select models also provide PCI and PCI-e expansion slots. And of course there's also the added convenience and security of Acer BYOC Apps.

Short summary description Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black:
This short summary of the Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TC-705, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black:
This is an auto-generated long summary of Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black based on the first three specs of the first five spec groups.

Acer Aspire TC-705. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 16:46:03
Uk has collected 2 expert reviews for Acer Aspire TC-705 Intel® Core™ i5 i5-4460 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Tower PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%