location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TC-215 AMD A6 A6-6310 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-215
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SXGEG.017
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire TC-215 AMD A6 A6-6310 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 220 W
  • - AMD A6 A6-6310 1.8 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD±RW Card reader integrated
  • - AMD Radeon R4
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
Long product name Acer Aspire TC-215 AMD A6 A6-6310 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black :
The long product name of Acer Aspire TC-215 AMD A6 A6-6310 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A6-6310 (2M Cache, 1.8GHz), 8GB DDR3 1600MHz, 1TB HDD, AMD Radeon R4, DVD±RW, Gigabit Ethernet, Wi-Fi 802.11 a/b/g/n, Bluetooth, Windows 10 Home 64-bit
More>>>
Acer Aspire TC-215 AMD A6 A6-6310 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
The official description of Acer Aspire TC-215 AMD A6 A6-6310 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful Hardware
Choose high-end processors (6th gen. Intel Core), graphics, memory, and more if you want to do higher-end gaming or video editing.

Advanced Graphics
Select graphics cards like the NVIDIA GeForce GTX 745 for above-average gaming, movie-playing and design capabilities.

Big Memory
With up to 32GB of super-fast DDR4 memory, all processing happens superfast, for supersmooth computing experiences.

High-speed Wireless LAN
802.11ac wireless technology offers speeds that are up to three times faster than previous-generation wireless technologies.

Acer Care Center
Acer Care Center provides a full range of services, checks and updates to keep your device fresh and running smoothly.

Build Your Own Cloud
Acer BYOC™ Apps let you create your own cloud-based ecosystem to keep you connected to your content no matter where you are.

Short summary description Acer Aspire TC-215 AMD A6 A6-6310 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
This short summary of the Acer Aspire TC-215 AMD A6 A6-6310 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TC-215, 1.8 GHz, AMD A6, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-215 AMD A6 A6-6310 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:
This is an auto-generated long summary of Acer Aspire TC-215 AMD A6 A6-6310 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

Acer Aspire TC-215. Processor frequency: 1.8 GHz, Processor family: AMD A6, Processor model: A6-6310. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC