location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
605 (i457MR81T)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.SPXSG.002
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:17:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Orange 500 W
  • - Intel® Core™ i5 i5-4570 3.2 GHz
  • - 8 GB DDR3-SDRAM
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 635 2.05 TB Intel® HD Graphics 4600
  • - Ethernet LAN Wi-Fi 4 (802.11n) Bluetooth
  • - Windows 8 64-bit
Long product name Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange :
The long product name of Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4570 (3.20GHz, 6MB), 8GB DDR3 SDRAM, 1TB HDD SATA/300, DVD SuperMulti, Ethernet, WLAN 802.11a/b/g/n, Bluetooth, Windows 8 64-bit
More>>>
Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange:
The official description of Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battle!
It's in the pedigree: Your Predator G Series is geared for extreme gaming. The menacing lights and belligerent black and orange colors show it's ready to rage. And so are you, armed with the brawn of Intel® Core™ i7,1 up to 16 GB of DDR3, and frame-dominating discrete graphics. Your attacks will be devastating, your defenses untouchable.

Clang!
Leap into Full HD action with available NVIDIA® 3D Vision and Intel® Advanced Vector Extension support,1 flaunting high-def 3D visuals and supreme graphics performance. The clang of swords and the roar of explosions become even more authentic with the Predator G Series' embedded HD audio with 5.1-channel surround sound. Ahh … the sights and sounds of victory!

Expand!
The Predator G Series grows to meet your imagination. Easy-swap bays provide expandability of up to four hard drives and a total 12 TB of storage -- room for your entire game collection. Even in the heat of battle, you'll keep your cool, thanks to your machine's intelligent airflow design and available liquid cooling.

Relax.
After the fight, relax with the best in HD entertainment. Blu-ray™1 and HDMI®-out let you enjoy a home theater experience on your giant screen with superior audio and visuals. Media transfers blaze across with USB 3.0, and AcerCloud enables anytime, anywhere access to all your data on all your devices, even across multiple operating systems.

Short summary description Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange:
This short summary of the Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator 605 (i457MR81T), 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange:
This is an auto-generated long summary of Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange based on the first three specs of the first five spec groups.

Acer Predator 605 (i457MR81T). Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 635. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2014-03-26 01:07:16
Uk has collected 17 expert reviews for Acer Predator 605 (i457MR81T) Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Orange and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itreviews.com
Updated:
2014-03-26 01:07:16
With the continued growth of PC gaming, desktop makers are flocking to gamers with ready-made gaming rigs designed to appeal to those who don’t care to build their own systems. The latest among these is the Acer Predator AG3-605-UR20, a mid-level gaming d...
Bottom line The Acer Predator AG3-605-UR20 is a solid choice for anyone shopping for an off-the-shelf gaming desktop...
80%
computershopper.com
Updated:
2014-03-26 01:07:16
& Design If you've been paying attention to the gaming-PC space for the past few years, the name "Acer Predator" may conjure up images of the audaciously designed , a high-end gaming desktop tower that succeeded in grabbing eyeballs, but (at least in...
Good Snappy-looking case laden with connectivity, Good productivity and mainstream-gaming performance, 3TB of storage space, Cheaper than similarly outfitted competitors...
Bad Peripherals, parts of case feel flimsy, Overprovisioned with RAM, Nagging bloatware...
Bottom line This mainstream gaming rig, with a roomy hard drive and fast "Haswell" CPU, can handle today's games at 1080p and high settings. Just note that some of the gear could be sturdier, and you're paying extra for RAM you'll likely never leverage...
80%
Digitaltrends.com
Updated:
2014-03-26 01:07:16
Though still not a brand often associated with gaming , Acer has come a long way since the introduction of its first Predator gaming desktop in 2010. Early models of the Predator had a hard time offering value compared to the best from Alienware and vario...
Good Good, functional design, Simple and easy to upgrade, Quiet operation, Great bang-for-the-buck...
Bad Game performance doesn't set records, Bundled peripherals are terrible for gaming, Small solid-state drive...
Bottom line While the Predator G3 is far from the fiercest gaming PC on the market, its affordable price of $1,350 can be used to excuse its merely adequate performance. The key question, then, is whether Acer's alternative provides a better value than the competit...
80%
pcworld.com_techhive.com
Updated:
2014-04-18 01:05:16
Some mainstream PC manufacturers don't have a clue when it comes to building a machine that will appeal to gamers. They'll focus on looks instead of components, or beef up all the wrong components to make the machine look impressive on paper. Acer's 2014...
Good Strong price-to-performance ratio, Blu-ray drive, Attractive, unassuming enclosure...
Bad No SSD, Just adequate power supply, Only one PCIe slot (occupied)...
Bottom line You'll find plenty of more powerful gaming PCs on the market, but few that are this competitively priced for the components delivered...
80%
pcmag.com
Updated:
2014-07-05 01:26:01
The Acer Predator AG3-605-UR39 midrange gaming desktop ($1,299.99 as tested) not only looks imposing, but its quad-core Intel processor and an enthusiast-level Nvidia GeForce graphics card will help annihilate PC game opponents. But given its limited inte...
Good Nvidia GeForce GTX 770 graphics. Lots of I/O ports. Front-accessible hard drive expansion bay.
Bad Limited internal expansion. Flimsy feeling sliding door. No Blu-ray drive...
Bottom line The Acer Predator AG3-605-UR39 is a midrange gaming desktop PC that will perform well on the game grid. But its limited internal expansion options mean it's strictly for the plug-and-play crowd...
70%