location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C 22 & C 24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C24-960
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DQ.BD7EG.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710180663815
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080
  • - 8GB (2133MHz) DDR4-SDRAM & 1024GB SSD
Long product name Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver :
The long product name of Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 1024GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080, Intel UHD Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
The official description of Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 22” All-In-One computer provides a great computing experience in a single unit. The slim, space saving elegantly styled device provides users with the latest generation Intel® CPU and impressively thin bezels so users see more of the screen.

Glorious Display
Users get to see more details and sharper colors on the FHD IPS display. With a narrow bezel and a screen-to-body ratio of 87% users get to see more of the screen at viewing angles of 178°.

FHD IPS
Full high definition IPS displays provide excellent color reproduction for playing games and watching videos on.

Narrow Bezel
By reducing the amount of black space around the edge of the display and narrowing the bezel, users get a greater viewing space.

Screen-to-Body Ratio
This number tells you how much of the display surface the screen represents when compared to the whole device.

Stunning Performance
Power is of the essence for all home applications and this Aspire has plenty. The 10th Gen Intel® i51 processor, and up to 32GB DDR4-2666 RAM provide users with a smooth operating experience for photo and video editing and playing games.

10th Gen Intel®
This new class of processors redefines performance – delivering approx. 2.5x-3x accelerated AI1 performance, up to 2x Graphics2 performance and nearly 3x faster3 wireless speeds.

DDR4 RAM
The latest memory variant achieves higher speed and efficiency thanks to increased transfer rates and decreased voltage.

Elegantly Slim Design
No matter where in the home it’s placed this elegantly styled All-in-One will fit in it. At just 8.5mm deep it frees up more of the table’s space and for added viewing comfort it can be tilted between -5° to 25°.

Plenty of Storage
Videos, music, games and applications all take up a lot of storage space but users won’t need to fear it filling up. With up to 1TB M.2 SSD and up to 2TB 2.5” HDD there’s lots of storage.

Crucial Connectivity
Expand the functionality of this Aspire with a host of ports. Add an extra display using the HDMI port, add extra peripherals with the four USB ports and wirelessly connect to the internet with the Wi-Fi 5 (802.11ac) wireless connection.

Vision Care
Users can take better care of their sight with two vision care technologies. Acer Bluelight Shield lowers the levels of blue light to reduce exposure. Flickerless technology reduces the natural flickering of the LED panel.

Short summary description Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
This short summary of the Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire C24-960, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1.02 TB, Windows 10 Home

Long summary description Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Acer Aspire C24-960. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2020-09-16 03:00:04
Uk has collected 1 expert review for Acer Aspire C24-960 Intel® Core™ i5 i5-10210U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.02 TB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%