location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD 3400+ Mini Tower AMD Athlon 0.5 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASPIRE T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.UMA63.TH8
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 14:30:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD 3400+ Mini Tower AMD Athlon 0.5 GB PC :
  • - PC 200 W
  • - AMD Athlon 3400+ 2.4 GHz
  • - 0.5 GB
  • - 250 GB DVD Super Multi DL
  • - NVIDIA GeForce 6600
Long product name Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD 3400+ Mini Tower AMD Athlon 0.5 GB PC :
The short editorial description of Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD 3400+ Mini Tower AMD Athlon 0.5 GB PC

ACER ASPIRE T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD
More>>>
Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD 3400+ Mini Tower AMD Athlon 0.5 GB PC:
The official marketing text of Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD 3400+ Mini Tower AMD Athlon 0.5 GB PC as supplied by the manufacturer

Acer's broad range of high-performance desktop PCs offers full-featured and practical functionality for all kinds of users and working environments.

Short summary description Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD 3400+ Mini Tower AMD Athlon 0.5 GB PC:
This short summary of the Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD 3400+ Mini Tower AMD Athlon 0.5 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD, 2.4 GHz, AMD Athlon, 3400+, 0.5 GB, 250 GB, DVD Super Multi DL

Long summary description Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD 3400+ Mini Tower AMD Athlon 0.5 GB PC:
This is an auto-generated long summary of Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD 3400+ Mini Tower AMD Athlon 0.5 GB PC based on the first three specs of the first five spec groups.

Acer Aspire T140 AMD ATHLON64 3400+ XPH 512MB HDD 250GB DVD. Processor frequency: 2.4 GHz, Processor family: AMD Athlon, Processor model: 3400+. Internal memory: 0.5 GB. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 6600. Power supply: 200 W. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
AMD
Processor model *
3400+
Processor family *
AMD Athlon
Processor frequency *
2.4 GHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi DL
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
NVIDIA GeForce 6600
Maximum graphics card memory
0.256 GB
Optical drive
DVD read speed
12x
DVD write speed
8x
Ports & interfaces
I/O ports
6x USB 2.0 (2 in front / 4 on the back) 1x serial port 1x parallel port 1x line in/out and mic in front 1x Mic-in 1x Line-out/headphone on front 1x RJ-45 Ethernet connector
Design
Chassis type *
Mini Tower
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
Microsoft Works 7.0, Norton Anti-Virus 2004 (60days) preloaded, Adobe Acrobat reader 6.0, Cyberlink Power DVD, NTI CD-Maker2000, Cyberlink Power VCR II, Aspire media player skin, Aspire theme
Power
Power supply *
200 W
Weight & dimensions
Width *
180 mm
Depth *
420 mm
Height *
373 mm
Packaging content
Display included *
No
Other features
Power supply type
Autoswitching
Video adapter, bus
PCI Express
Storage drive type
SATA
CD read speed
32x
CD write speed
24x
CD rewrite speed
16x
DVD rewrite speed
4x
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet