location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire T310 P4 2800 512MB 160GB AZB 0,5 GB DDR-SDRAM AMD Radeon 9600 PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire T310 P4 2800 512MB 160GB AZB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.AL96H.HC8
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87015
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 04 Apr 2019 04:26:47
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Acer Aspire T310 P4 2800 512MB 160GB AZB 0,5 GB DDR-SDRAM AMD Radeon 9600 PC:
This short summary of the Acer Aspire T310 P4 2800 512MB 160GB AZB 0,5 GB DDR-SDRAM AMD Radeon 9600 PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire T310 P4 2800 512MB 160GB AZB, 2,8 GHz, 0,5 GB, DDR-SDRAM, 160 GB

Long summary description Acer Aspire T310 P4 2800 512MB 160GB AZB 0,5 GB DDR-SDRAM AMD Radeon 9600 PC:
This is an auto-generated long summary of Acer Aspire T310 P4 2800 512MB 160GB AZB 0,5 GB DDR-SDRAM AMD Radeon 9600 PC based on the first three specs of the first five spec groups.

Acer Aspire T310 P4 2800 512MB 160GB AZB. Freqüència de processador: 2,8 GHz. Memòria interna: 0,5 GB, Tipus de memòria interna: DDR-SDRAM. Capacitat d'emmagatzematge total: 160 GB. Model d'adaptador de gràfics discret: AMD Radeon 9600. Tipus de producte: PC

Processador
Freqüència de processador *
2,8 GHz
Memòria
Memòria interna *
0,5 GB
Màxima de memòria interna *
4 GB
Tipus de memòria interna
DDR-SDRAM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
160 GB
Velocitat de rotació de disc dur
7200 RPM
Gràfics
Model d'adaptador de gràfics discret *
AMD Radeon 9600
Memòria d'adaptador de gràfics màxima
0,128 GB
Unitat de discs òptics
Velocitat de lectura DVD
16x
Velocitat d'escriptura de DVD
Yes
Connectivitat
Ports d'entrada i sortida
Six USB 2.0 ports (two front, four rear). PS/2 keyboard port PS/2 mouse port Ethernet (RJ-45) port Modem (RJ-11) port (optional) Parallel port Serial port Monitor (VGA) port Line - in jack Line - out/speaker jack Microphone-in jack Headphone jack (front) Microphone jack (front) Firewire IEEE 1394 port (rear standard and front optional)
Rendiment
Sistema d'àudio
Audio with 16-bit Sound Blaster compatibility /6-in-1 Media Reader (on front), memory stick, CF1, CF2, Smart Media, Headphone/speaker jack (front and rear), Microphone/line-in jack (front and rear)Line-out jack (rear)
Tipus de producte *
PC
Programari
Compatible amb els sistemes operatius
Operating system: Microsoft Windows XP-Home Edition Multilingual preload (NL/FR/UK), Multilangual recovery CD (NL/FR/EN)
Software inclòs
Microsoft Work, Norton Anti-Virus 2003 (90days), Adobe Acrobat reader 5.0, Cyberlink Power DVD, NTI CD-Maker2000, Cyberlink Power VCR II, Aspire media player skin, Aspire theme
Certificats
Certificació
PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI
Pes i dimensions
Amplada *
180 mm
Profunditat *
360 mm
Alçada *
420 mm
Altres característiques
Tipus de font d'alimentació
180W
Velocitat de lectura de CD
Yes
Velocitat de reescriptura de DVD
Yes
Característiques xarxes
Integrated LAN 10/100 for DSL&Cable connection
Interfície
6x USB 2.0 (2 in front / 4 on the back), 2x IEEE1394 FireWire (1 front/ 1 back)